location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82L70079MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890134970 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 5600U (16MB Cache, 2.3GHz)
  • - 35.6 cm (14") 2880 x 1800 IPS, NVIDIA GeForce MX450 (2GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey :
The long product name of Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 5600U (16MB Cache, 2.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") 2880 x 1800 IPS, AMD Radeon Graphics, NVIDIA GeForce MX450 (2GB GDDR6), WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
The official description of Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See more of everything
At 400 nits, this laptop’s optional 2.8k QHD display is bright enough for outside viewing, even in direct sunlight. Its narrow bezels yield more than 90% active screen ratio, so you can focus on the vivid output of its 100% sRGB high color gamut.


Performance, unrestrained
The IdeaPad 5 Pro Gen 6 (14" AMD) excels at playing the latest AAA gaming titles or rendering heavy graphics. Its up to AMD Ryzen™ 7 mobile processor, up to 16GB DDR4 memory, and up to NVIDIA® GeForce® MX450 discrete graphics deliver accelerated performance.


Zero-touch login with IR camera
Get started faster by simply flipping open the lid of your IdeaPad 5 Pro. Then, thanks to its infrared camera with facial recognition, enjoy instant, zero-touch login.


Minutes to charge. Hours to stream.
Go cordless for longer, with all-day battery life. When you do need a boost, get it quickly—15 minutes’ charging time gives you another two hours of battery life.


Supreme performance. Infinite possibilities.
Create. Play. Work. Educate. Entertain. The possibilities are infinite. Be anywhere, go anywhere. AMD Ryzen™ 5000 U-Series Mobile Processors power ultrathin laptops that offer supreme performance, astonishing battery life, and modern features you need on-the-go. Why settle for anything less?


Enhanced keyboard feel & accuracy
The new IdeaPad 5 Pro keyboard boasts an enlarged touchpad, for improved ergonomics and accuracy over previous generations. The keys’ 1.3mm soft landing switches provide better tactile response, while optional backlighting completes the package.


Immersive, moving audio
Pinpoint in-game sounds with 3D precision, step into the scene of a show or movie, or hear new elements within your favorite songs with Dolby Atmos® over dual speakers. Enjoy audio that moves around you and immerses you in each story and song.

Short summary description Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This short summary of the Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 5 Pro, AMD Ryzen™ 5, 2,3 GHz, 35,6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600U Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 5 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Colour name
Cloud Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35,6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
90 Hz
Contrast ratio (typical)
1500:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600U
Processor cores
6
Processor boost frequency
4,2 GHz
Processor frequency *
2,3 GHz
Processor cache
16 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce MX450
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Camera
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
56,5 Wh
Battery life (max)
10 h
Continuous video playback time
15 h
Fast charging
Yes
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
ENERGY STAR® 8.0 ErP Lot 3 RoHS compliant
Weight & dimensions
Width
312,2 mm
Depth
221 mm
Height (front)
1,6 cm
Height (rear)
1,8 cm
Weight *
1,41 kg