location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 5 AMD Ryzen™ 7 5800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Must, Sinine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82JU00EGMH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195890358154 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 19:02:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion 5 AMD Ryzen™ 7 5800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Must, Sinine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mängimine Sülearvuti Kokkukäiv Must, Sinine
  • - AMD Ryzen™ 7 5800H 3,2 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pikslit IPS LED-tagantvalgustus 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3070 8 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.1
  • - Liitiumpolümeer (LiPo) 80 Wh 9,2 h 30 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description Lenovo Legion 5 AMD Ryzen™ 7 5800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Must, Sinine:
This short summary of the Lenovo Legion 5 AMD Ryzen™ 7 5800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Must, Sinine data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 5, AMD Ryzen™ 7, 3,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pikslit, 16 GB, 1 TB

Long summary description Lenovo Legion 5 AMD Ryzen™ 7 5800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Must, Sinine:
This is an auto-generated long summary of Lenovo Legion 5 AMD Ryzen™ 7 5800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Must, Sinine based on the first three specs of the first five spec groups.

Lenovo Legion 5. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: AMD Ryzen™ 7, Protsessori mudel: 5800H, Protsessori sagedus: 3,2 GHz. Ekraani diagonaal: 39,6 cm (15.6"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Graphics. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must, Sinine

Disain
Värvi nimi
Phantom Blue (Top), Shadow Black (Bottom)
Toote tüüp *
Sülearvuti
Toote värv *
Must, Sinine
Toote kuju *
Kokkukäiv
Korpuse materjal
Akrüülnitriil butadieen stüreen (ABS), Polükarbonaat
Turu positsiooneerimine
Mängimine
Ekraan
Ekraani diagonaal *
39,6 cm (15.6")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
IPS
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani heledus
300 cd/m²
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Suure dünaamilise ulatuse (HDR) tehnoloogia
Dolby Vision
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 7
Protsessori mudel *
5800H
Protsessorituumad
8
Protsessori võimendussagedus
4,4 GHz
Protsessori sagedus *
3,2 GHz
Protsessori vahemälu
16 MB
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
3200 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
2x SO-DIMM
Maksimaalne sisemälu *
32 GB
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
PCI Express 3.0
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
No
Graafikad
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 3070
Eraldiseisva graafikakaardi mälu
8 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Audio
Helikiip
Realtek ALC3306
Helisüsteem
Nahimic Audio
Sisseehitatud kõlarite arv
2
Kõlarite võimsus
2 W
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Kaamera
Privaatkaamera
Yes
Privaatsuse tüüp
Privaatsust tagav veebikaamera kate
Võrgustumine
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.1
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
2
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laadimispordi tüüp
Alaldi sisendi pesa
USB Power Delivery
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
1
Toimimine
Emaplaadi kiip
AMD SoC
Klaviatuur
Osutamisseade
Puuteplaat
Klaviatuuri keel
Saksa keel
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Operatsioonisüsteemi keel
Saksa keel, Hollandi, Inglise keel, Prantsuse keel
Installitud operatsioonisüsteem *
Windows 10 Home
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Aku mahtuvus *
80 Wh
Aku tööiga (maksimaalne)
9,2 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
30 min
Võimsus
AC-adapteri toide
30 W
Turvalisus
Sõrmejäljelugeja
No
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
HDD, Sisselülitatud, Supervisor
Töötingimused
Kasutamistemperatuur (T-T)
5 - 35 °C
Hoiustamistemperatuur (T-T)
5 - 43 °C
Suhteline õhuniiskus kasutamisel (H-H)
8 - 95 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
5 - 95 protsenti
Kaal ja mõõtmed
Laius
362,6 mm
Sügavus
260,6 mm
Kõrgus (esikülg)
2,25 cm
Kõrgus(tagakülg)
2,58 cm
Kaal *
2,4 kg