Bullet Points Lenovo Yoga Slim 7 5600U Notebook 33.8 cm (13.3") Quad HD AMD Ryzen™ 5 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver
:
- - Windows 10 Home 64-bit
- - AMD Ryzen 5 5600U (16MB Cache, 2.3GHz)
- - 33.8 cm (13.3") Quad HD 2560 x 1600 IPS
- - 16GB (4266MHz) LPDDR4x-SDRAM & 512GB SSD
Warranty:
2-year, Depot
Long product name Lenovo Yoga Slim 7 5600U Notebook 33.8 cm (13.3") Quad HD AMD Ryzen™ 5 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver
:
The short editorial description of Lenovo Yoga Slim 7 5600U Notebook 33.8 cm (13.3") Quad HD AMD Ryzen™ 5 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver
AMD Ryzen 5 5600U (16MB Cache, 2.3GHz), 16GB LPDDR4x-SDRAM, 512GB SSD, 33.8 cm (13.3") Quad HD 2560 x 1600 IPS, AMD Radeon Graphics, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Short summary description Lenovo Yoga Slim 7 5600U Notebook 33.8 cm (13.3") Quad HD AMD Ryzen™ 5 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This short summary of the Lenovo Yoga Slim 7 5600U Notebook 33.8 cm (13.3") Quad HD AMD Ryzen™ 5 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Yoga Slim 7, AMD Ryzen™ 5, 2.3 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 512 GB
Long summary description Lenovo Yoga Slim 7 5600U Notebook 33.8 cm (13.3") Quad HD AMD Ryzen™ 5 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This is an auto-generated long summary of Lenovo Yoga Slim 7 5600U Notebook 33.8 cm (13.3") Quad HD AMD Ryzen™ 5 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver based on the first three specs of the first five spec groups.
Lenovo Yoga Slim 7. Product type: Notebook, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Silver