location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20VE0049MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348350624 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:01:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-1165G7 (4C/8T, 2.8/4.7GHz, 12MB)
  • - 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 3.0x4 NVMe + Empty M.2 2280 PCIe 3.0x2 SSD Slot
  • - Intel Iris Xe Graphics
  • - Windows 10 Pro 64
Warranty: 1-year, Depot
Long product name Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey :
The long product name of Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1165G7 (4C/8T, 2.8/4.7GHz, 12MB), 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200, 512GB SSD M.2 2242 PCIe 3.0x4 NVMe + Empty M.2 2280 PCIe 3.0x2 SSD Slot, 15.6" FHD (1920x1080) IPS 250nits Anti-glare, Intel Iris Xe Graphics, 11ax 2x2 + BT5.1, 720p with ThinkShutter, Windows 10 Pro 64
More>>>
Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
The official description of Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prime yourself for remote work
Propel your business forward with the 15.6" Lenovo ThinkBook 15 Gen 2 (Intel). This powerful laptop sports up to a cutting-edge 11th Gen Intel® Core™ processor and offers a range of robust storage and memory options. Smart features include optimized conferencing for seamless remote work.

Short summary description Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This short summary of the Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 15, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkBook 15 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

Lenovo ThinkBook 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1.7 kg

Power your productivity
Power your productivity

Enjoy heavy-duty performance on the Lenovo ThinkBook 15 Gen 2 (Intel) laptop, thanks to advanced 11th Gen Intel® Core™ processors enhanced by AI technology. With up to 2TB in dual-SSD storage and up to 24GB memory, this business laptop equips you for even the most intensive work. And thanks to Intelligent Cooling, you won't have to worry about it overheating.

Rich visuals
The Lenovo ThinkBook 15 Gen 2’s display offers FHD resolution and optional 100% sRGB color gamut for lifelike visuals with accurate color and contrast. It's built to be flicker-free and supports TÜV Rheinland Low Blue Light on select models. Choose a touchscreen model to enhance your user experience with intuitive navigation and interaction.

Streamlined & stylish
Streamlined & stylish

The Lenovo ThinkBook 15 Gen 2 (Intel) lets you and your employees stand out, thanks to its elegant, professional dual-tone design. Its sleek bezels deliver an 88% screen-to-body ratio. And at just 18.9mm and 1.7kg, it’s thin and light enough to take anywhere.

Connect anywhere
Connect anywhere

Speedy WiFi 6 enables faster downloads, increased bandwidth, lower latency, and seamless conferencing. And connecting to peripherals is hassle-free, thanks to a generous selection of ports including Thunderbolt™ 4, USB-C, HDMI, USB 3.2 Gen 1, and more.

Secure, safe & smart
The Lenovo ThinkBook 15 Gen 2 (Intel) keeps your business data—and your personal privacy—safe. Hardware and firmware features like Trusted Platform Module (TPM), I/O port access control, secure wipe, and more. A webcam privacy shutter lets you physically block the camera when you’re not using it. And smart features complete the experience: Get the most out of visual content with video resolution upscaling, command your microphone with predetermined modes, and start up your Lenovo ThinkBook instantly just by opening hte top cover.

Design
Colour name
Mineral Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Intel® vPro™ Platform Eligibility
No
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1165G7
Processor cores
4
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
40 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
6 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
ErP lot3, TUV Low Blue Light
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
357 mm
Depth
235 mm
Height
18.9 mm
Weight *
1.7 kg
Logistics data
Harmonized System (HS) code
84713000
Brand Image Product code Product Stock Price from
Lenovo Laser WL Mouse Retail Lenovo Laser WL Mouse Retail
(show image)
0B47170 Laser WL Mouse Retail 0.00
(excl. VAT)
0 (incl. VAT)