location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW3260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3260
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054392619175
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 17:16:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full-size keyboard with low-profile silent keys and 13 multimedia keys
  • - Mouse with thumb buttons and DPI switch: 800-1200-1600 DPI
  • - Combi receiver with USB-C and USB-A that can be stored in the mouse
  • - Intelligent energy-saving system and on/off switch
Long product name Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey :
The long product name of Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard and Mouse Set (US layout)
More>>>
Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey:
The official description of Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EW3260 Wireless Keyboard and Mouse set contains a slim full-size keyboard and a 1600 DPI mouse. The keyboard has silent low-profile keys and 13 multimedia keys. The mouse has a DPI switch with a optical resolution of 800-1200-1600 DPI. Both the keyboard and mouse work with a USB-C and USB-A combi receiver and are equipped with an intelligent energy-saving system and on/off switch.

Keyboard with low-profile silent keys
The keyboard has a slim design and is equipped with low-profile ‘chocolate’ keys and 13 multimedia keys. The low profile keys ensure comfortable typing. The multimedia keys give you access to convenient functions like volume control or open your email effortlessly.

Silent keyboard
In contradiction to other keyboards, this keyboard has silent keystrokes which reduces the excess noise while typing. This keyboard is ideal for use at the office.

1600 DPI Mouse
The wireless mouse in this bundle has an optical resolution of 1600 DPI. Use the DPI switch to shift between 800-1200-1600 DPI. Choose the desired sensitivity for every surface. Besides the normal buttons the mouse also has thumb buttons. The combi receiver can be stored in the dedicated compartment inside the mouse.

Combi receiver with USB-C and USB-A
Both the keyboard and the mouse work wirelessly via ONE combi receiver. This combi receiver has both a USB-C and a USB-A connector. The only thing you need is ONE free USB-C or USB-A port on your computer.

Intelligent energy-saving system
The keyboard and mouse have an intelligent energy-saving system. Use the convenient on/off switch when putting the mouse in a bag while traveling and prevent the usage of useless power.

Short summary description Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey:
This short summary of the Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW3260, Full-size (100%), RF Wireless, QWERTY, Black, Grey, Mouse included

Long summary description Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey:
This is an auto-generated long summary of Ewent EW3260 keyboard Mouse included RF Wireless QWERTY US English Black, Grey based on the first three specs of the first five spec groups.

Ewent EW3260. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Universal. Product colour: Black, Grey. Mouse included

Keyboard
Recommended usage *
Universal
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
Mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
104
Keyboard key profile
Low-profile
Windows keys
Yes
Multimedia keys
Yes
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Product colour *
Black, Grey
Power
Power source type *
Battery
Power
Keyboard battery type
AA
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1600 DPI
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Number of batteries (mouse)
1
Packaging data
Receiver included
Yes
Wireless receiver interface
USB Type-C
Number of products included *
2 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
R-Go Tools Split R-Go Break keyboard, QWERTY (US), bluetooth, white R-Go Tools Split R-Go Break keyboard, QWERTY (US), bluetooth, white
(show image)
RGOSBUSWLWH R-Go Split Break keyboard, QWERTY (US), bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Compact Break R-Go keyboard QWERTY (UK), wired, black R-Go Tools Compact Break R-Go keyboard QWERTY (UK), wired, black
(show image)
RGOCOUKWDBL R-Go Compact Break keyboard QWERTY (UK), wired, black 0.00
(excl. VAT)
0 (incl. VAT)