Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey
Bullet Points Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Grey
- - Apple M M1
- - 33.8 cm (13.3") 2560 x 1600 pixels IPS LED backlight
- - 8 GB
- - 512 GB SSD
- - Apple GPU
- - Wi-Fi 6 (802.11ax) Bluetooth 5.0
- - Lithium Polymer (LiPo) 58.2 Wh 20 h 61 W
- - macOS Big Sur
Long product name Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey
:
The long product name of Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MacBook Pro, 13" LED IPS, 2560x1600, Apple M1, 512GB SSD, 8GB RAM, USB 4, Wi‑Fi 6, Bluetooth 5.0, macOS
More>>>
Short summary description Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey:
This short summary of the Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Pro , Apple M, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 512 GB, macOS Big Sur
Long summary description Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey:
This is an auto-generated long summary of Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey based on the first three specs of the first five spec groups.
Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M1. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Big Sur. Product colour: Grey. Weight: 1.4 kg