Acer logo

Acer Nitro 5 AN515-42-R6GG AMD Ryzen™ 5 2500U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Windows 10 Home Francès Negre

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59215
Info modified on:
23 Jan 2025, 18:13:56
  • The Story
  • Specs
  • Options
  • Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.