Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Mudah alih Analog Biru
- - LED
- - AUX masuk DC-in jack
More>>>
Short summary description SCOTT RXP 60 radio Mudah alih Analog Biru:
This short summary of the SCOTT RXP 60 radio Mudah alih Analog Biru data-sheet is auto-generated and uses the product title and the first six key specs.
SCOTT RXP 60, Mudah alih, Analog, MP3, LED, Biru, Biru
Long summary description SCOTT RXP 60 radio Mudah alih Analog Biru:
This is an auto-generated long summary of SCOTT RXP 60 radio Mudah alih Analog Biru based on the first three specs of the first five spec groups.
SCOTT RXP 60. Jenis radio: Mudah alih, Jenis penala: Analog. Format audio disokong: MP3. Display type: LED, Backlight color: Biru. Product color: Biru, Kawalan kelantangan: Putar. Jenis bateri: C, Voltan bateri: 1,5 V