location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

UNYKAch FLEX 1U standard UK PSU 1U 250W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
UNYKAch Check ‘UNYKAch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLEX 1U standard UK PSU 1U 250W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UKPSU1U40004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6940533544630
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘UNYKAch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by UNYKAch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:43:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points UNYKAch FLEX 1U standard UK PSU 1U 250W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 W 100 - 230 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - Server Flex ATX
  • - 4 cm 0 - 1000 RPM
  • - Silver
Long product name UNYKAch FLEX 1U standard UK PSU 1U 250W :
The long product name of UNYKAch FLEX 1U standard UK PSU 1U 250W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250 W, FLEX 1U, APFC, 4+4 pin, 20+4 pin, FDD, Molex, Sata, 195 x 100 x 40 mm, 990 g, Silver
More>>>
UNYKAch FLEX 1U standard UK PSU 1U 250W:
The official description of UNYKAch FLEX 1U standard UK PSU 1U 250W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This power supply in FLEX 1U format specially designed for the professional sector.
Built with high quality materials, it provides a power of 250W.

It includes a 40 mm fan for optimal cooling of all components, as well as it contains multiple protection systems, such as safety against overvoltage, low voltage, overcurrent and short circuits.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.

Short summary description UNYKAch FLEX 1U standard UK PSU 1U 250W:
This short summary of the UNYKAch FLEX 1U standard UK PSU 1U 250W data-sheet is auto-generated and uses the product title and the first six key specs.

UNYKAch FLEX 1U standard UK PSU 1U 250W, 250 W, 100 - 230 V, 50 - 60 Hz, Active, 16 A, 18 A

Long summary description UNYKAch FLEX 1U standard UK PSU 1U 250W:
This is an auto-generated long summary of UNYKAch FLEX 1U standard UK PSU 1U 250W based on the first three specs of the first five spec groups.

UNYKAch FLEX 1U standard UK PSU 1U 250W. Total power: 250 W, AC input voltage: 100 - 230 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 40 cm, SATA power cable length: 400,560,700 mm. Purpose: Server, Power supply unit (PSU) form factor: Flex ATX, Certification: CE. Product colour: Silver, Fan diameter: 4 cm, Number of fans: 1 fan(s). Width: 100 mm, Depth: 195 mm, Height: 40 mm

Power
Total power *
250 W
AC input voltage *
100 - 230 V
AC input frequency
50 - 60 Hz
Power Factor Correction (PFC) type
Active
Max output current (+3.3V)
16 A
Max output current (+12V1)
18 A
Max output current (+12V2)
10 A
Max output current (-12V)
0.5 A
Max output current (+5Vsb)
2 A
Power protection features
Over current, Over voltage, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Motherboard power cable length
40 cm
SATA power cable length
400, 560, 700 mm
Peripheral (Molex) power connectors (4-pin) *
2
Peripheral (Molex) power cable length
710, 560 mm
EPS power connector (4+4 pin)
Yes
Floppy disk drive connector
Yes
Ports & interfaces
Floppy disk drive cable length
89 cm
Performance
Purpose *
Server
Power supply unit (PSU) form factor *
Flex ATX
ATX version
2.3
Certification
CE
Design
Product colour
Silver
Fan diameter
4 cm
Number of fans
1 fan(s)
Fan speed
0 - 1000 RPM
Fan location
Rear
Weight & dimensions
Width
100 mm
Depth
195 mm
Height
40 mm
Weight
990 g
Packaging data
Package width
100 mm
Package depth
195 mm
Package height
40 mm
Package weight
990 g
Technical details
Compliance certificates
RoHS