location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-32R82B TV 81.3 cm (32") HD Black 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-32R82B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-32R82B show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-32R82B TV 81.3 cm (32") HD Black 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 550 cd/m² 8 ms
  • - 150 W
More>>>
Short summary description Samsung LE-32R82B TV 81.3 cm (32") HD Black 550 cd/m²:
This short summary of the Samsung LE-32R82B TV 81.3 cm (32") HD Black 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-32R82B, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-32R82B TV 81.3 cm (32") HD Black 550 cd/m²:
This is an auto-generated long summary of Samsung LE-32R82B TV 81.3 cm (32") HD Black 550 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-32R82B. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
550 cd/m²
Response time
8 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
A2/NiCAM, SRS Trusurround
Design
Product colour *
Black
Swivel angle range
20
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Audio (L/R) out
1
Headphone outputs
1
Ports & interfaces
RS-232 ports
1
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
3
AC (power) in
Yes
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
150 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
800 mm
Depth (with stand)
252 mm
Height (with stand)
580 mm
Weight (with stand)
13.1 kg
Width (without stand)
800 mm
Depth (without stand)
91 mm
Height (without stand)
541 mm
Weight (without stand)
10.8 kg
Package dimensions (WxDxH)
914 x 193 x 744 mm
Packaging data
Package weight
17.1 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes