location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5103 WLMi_2048 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5103 WLMi_2048
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AX80X.318
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5103 WLMi_2048 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,6 GHz
  • - 39,1 cm (15.4") 1280 x 800 εικονοστοιχεία 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1300
  • - 2,5 h
  • - Windows Vista Home Premium
Περισσότερα>>>
Short summary description Acer Aspire 5103 WLMi_2048 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium:
This short summary of the Acer Aspire 5103 WLMi_2048 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5103 WLMi_2048, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 εικονοστοιχεία, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire 5103 WLMi_2048 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 5103 WLMi_2048 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5103 WLMi_2048. Συχνότητα επεξεργαστή: 1,6 GHz. Μέγεθος οθόνης: 39,1 cm (15.4"), Βήμα εικονοστοιχείων: 1280 x 800 εικονοστοιχεία. Εσωτερική μνήμη: 2 GB, Τύπος μνήμης: DDR2-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 160 GB, Οπτικές μονάδες: DVD Super Multi DL. Μοντέλο διακριτού προσαρμογέα γραφικών: AMD Mobility Radeon X1300. Εγκατεστημένο λειτουργικό σύστημα: Windows Vista Home Premium. Βάρος: 2,77 kg

Οθόνη
Μέγεθος οθόνης *
39,1 cm (15.4")
Βήμα εικονοστοιχείων *
1280 x 800 εικονοστοιχεία
Εγγενής αναλογία εικόνας
16:10
Χρόνος απόκρισης οθόνης rise/fall
16 ms
Επεξεργαστής
Συχνότητα επεξεργαστή *
1,6 GHz
Μνήμη
Εσωτερική μνήμη *
2 GB
Τύπος μνήμης
DDR2-SDRAM
Διάταξη μνήμης
2 x 1 GB
Μέγιστη εσωτερική μνήμη *
4 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
160 GB
Ταχύτητα μονάδας σκληρού δίσκου
5400 RPM
Οπτικές μονάδες *
DVD Super Multi DL
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
AMD Mobility Radeon X1300
Διακριτός προσαρμογέας γραφικών *
Yes
Μέγιστη μνήμη κάρτας γραφικών
0,896 GB
Ηχος/ audio
Εσωτερικός ήχος
Ήχος Υψηλής Ευκρίνειας
Αριθμός ενσωματωμένων ηχείων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας (αριθμητικά)
0,3 MP
Δικτύωση
Δυνατότητες δικτύου
Ethernet/Fast Ethernet
Bluetooth
No
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Αριθμός θυρών ethernet LAN (RJ-45)
1
Θύρα DVI
No
Ποσότητα θυρών VGA
1
εξόδους ακουστικών
1
Θύρα εξόδου S/PDIF
No
Μικρόφωνο/line-in jack
Yes
Υποδοχή σύνδεσης
No
Τύπος θύρας φόρτισης
Υποδοχή DC
Υποδοχή ExpressCard
No
Συνδεσιμότητα
Ποσότητα υποδοχών CardBus PCMCIA
1
Τύπος υποδοχών CardBus PCMCIA
Τύπος ΙΙ
Υποδοχή SmartCard
Yes
Θύρες modem (RJ-11)
1
Έξοδος τηλεόρασης
No
Απόδοση
Chipset μητρικής κάρτας
ATI Radeon Xpress 1100
Πληκτρολόγιο
Πλήκτρα λειτουργιών
12
Συσκευή κατάδειξης
Πινακίδα Αφής (Touchpad)
Διάρθρωση πληκτρολογίου
AZERTY
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows Vista Home Premium
Προεγκατεστημένο λογισμικό
Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Adobe Reader, NTI CD Maker, CyberLink PowerProducer
Μπαταρία
Αριθμός κυψελίδων μπαταρίας
6
Διάρκεια ζωής μπαταρίας (μέγιστη)
2,5 h
Ασφάλεια
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Τύπος προστασίας κωδικού πρόσβασης
BIOS
Βάρος και διαστάσεις
Πλάτος
358 mm
Βάθος
269 mm
Ύψος
34 mm
Βάρος *
2,77 kg
Άλλα χαρακτηριστικά
Τεχνολογίες ασύρματης επικοινωνίας
IEEE 802.11b/g
Υπέρυθρη θύρα δεδομένων
No
Διαστάσεις, μετρικό σύστημα
358 x 269 x 34 mm
Τύπος οθόνης
LCD
Έτοιμο για Εκκίνηση-μέσω-Δικτύου (Wake-on-Ring)
Yes
Θύρα εισόδου τηλεόρασης
No
Έτοιμο για Εκκίνηση-μέσω-LAN
Yes
Εσωτερικό μόντεμ (modem)
Yes
Ταχύτητα μόντεμ (modem)
56 Kbit/s
Τύπος μόντεμ
ITU V.92