location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SA2121/02 MP3/MP4 player 2 გბ

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
SA2121/02
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2121/02
კატეგორია:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4-ფლეერები და ჩამწერები Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Mar 2024 19:20:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SA2121/02 MP3/MP4 player 2 გბ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ფლეშ მეხსიერება 2 გბ
  • - LCD 32 x 128 pixels
  • - ყურსასმენების დაკავშირებულობა: 3.5 mm
  • - 80 დეციბელი
  • - AAA / LR03 Alkaline Alkaline
მეტი>>>
Short summary description Philips SA2121/02 MP3/MP4 player 2 გბ:
This short summary of the Philips SA2121/02 MP3/MP4 player 2 გბ data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SA2121/02, 2 გბ, LCD

Long summary description Philips SA2121/02 MP3/MP4 player 2 გბ:
This is an auto-generated long summary of Philips SA2121/02 MP3/MP4 player 2 გბ based on the first three specs of the first five spec groups.

Philips SA2121/02. საცავის სრული ტევადობა: 2 გბ. მონიტორი: LCD

Performance
Firmware upgradeable
Yes
შენახვის მედია
ფლეიერის მედიის ტიპი *
ფლეშ მეხსიერება
საცავის სრული ტევადობა *
2 გბ
ეკრანი
მონიტორი *
LCD
ეკრანის გარჩევადობა
32 x 128 pixels
განათება
Yes
ხაზის რაოდენობის გამოჩენა
2 lines
ყურსასმენები
ყურსასმენების დაკავშირებულობა *
3.5 mm
აუდიო
სიგნალი-ხმაურის თანაფარდობა (SNR)
80 დეციბელი
MP3 ბიტური სიჩქარე
8 - 320 Kbit/s
WMA ბიტების სიხშირე
64 - 320 Kbit/s
არხების გამიჯვნა
35 დეციბელი
WMA შერჩევის სიხშირე
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
სიხშირის დიაპაზონი
80 - 18000 Hz
რადიო
FM რადიო *
No
ენერგიის მართვა
აკუმულატორის ტიპი
AAA / LR03 Alkaline
ენერგიის მართვა
ბატარეის ტექნოლოგია
Alkaline
სისტემის მოთხოვნები
საჭიროებს CD-ROM მოწყობილობას
Yes
საჭიროებს ინტერნეტთან კავშირს
Yes
შეფუთვის მონაცემები
შეფუთვის ტიპი
ჩამჩა
შეფუთვის შემადგენლობა
ბატარეები თან ერთვის
Yes
User guide
Yes
Other features
განზომილებები: სიგანე x სიღრმე x სიმაღლე
31,5 x 23 x 77,8 mm
თავსებადი ოპერაციული სისტემები
Windows 2000, Me, XP
ბლისტერის ზომები (სიგანე x სიღრმე x სიმაღლე)
135 x 38 x 195
მოწყობილობის მენეჯერი
to restore and upgrade
შიდა მეხსიერების ტიპი
NAND
უტყვიოდ დარჩილული პროდუქცია
Yes
მასიური საცავის კლასის დამყოლი
Yes
ფუნქციები
Keypad lock
მხარდაჭერილი ბატარეები
AAA Alkaline