location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5512AWLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TJQ0X.007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB DVD Super Multi
  • - AMD Radeon Xpress 1100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium :
The long product name of Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista™ Home Premium, 15.4" WXGA CrystalBrite, AMD Turion 64 MK38 2.2Ghz, ATI X1100 up to 256MB shared, 1024MB (2x512) DDR2, 120GB 5400RPM, DVD SuperMulti, 802.11b/g, 8 cell battery, 0.3 Orbicam, Bluetooth, Cardreader
More>>>
Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
The official description of Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Acer TravelMate 5510 notebook has been developed with companies that are striving to stay ahead of the competition in mind. Powered by the latest AMD Turion™ 64 X2 Mobile Technology it combines Dual Core performance with all the latest developments in notebook technology, 15.4” TFT panel with optional integrated Acer Orbicam, full wireless and wired connectivity and a complete suite of productivity-enhancing tools (Empowering Technology). The TravelMate 5510 clearly demonstrates Acer’s ongoing commitment to provide products that enable users to achieve their goals.

Short summary description Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
This short summary of the Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5512AWLMi, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium

Long summary description Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
This is an auto-generated long summary of Acer TravelMate 5512AWLMi 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer TravelMate 5512AWLMi. Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 2.82 kg