location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell Store & Play 3500 500 GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Store & Play 3500 500 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C050540000
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:44:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Packard Bell Store & Play 3500 500 GB external hard drive :
The long product name of Packard Bell Store & Play 3500 500 GB external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Store & Play 3500 - 500GB
More>>>
Short summary description Packard Bell Store & Play 3500 500 GB external hard drive:
This short summary of the Packard Bell Store & Play 3500 500 GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell Store & Play 3500 500 GB, 500 GB, 3.5", 7200 RPM

Long summary description Packard Bell Store & Play 3500 500 GB external hard drive:
This is an auto-generated long summary of Packard Bell Store & Play 3500 500 GB external hard drive based on the first three specs of the first five spec groups.

Packard Bell Store & Play 3500 500 GB. HDD capacity: 500 GB, HDD size: 3.5", HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:42
Uk has collected 3 expert reviews for Packard Bell Store & Play 3500 500 GB external hard drive and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%