location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT DECT baby monitor SCD499/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DECT baby monitor SCD499/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD499/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103304234 show
Category:
Walkie-talkie/radio devices for listening to a sleeping bay while in another room.
Babyphones Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT DECT baby monitor SCD499/00 :
The long product name of Philips AVENT DECT baby monitor SCD499/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Guaranteed zero interference. With DECT digital technology.
More>>>
Philips AVENT DECT baby monitor SCD499/00:
The official description of Philips AVENT DECT baby monitor SCD499/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This digital technology provides a secured, private connection, because you want to be the only one listening to your baby. Automatically chooses an unused channel and switches as it detects another device using the same channel.
- Complete peace of mind
- Ultimate mobility in and around the house
- Soothing sights, sounds and words

Short summary description Philips AVENT DECT baby monitor SCD499/00:
This short summary of the Philips AVENT DECT baby monitor SCD499/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT DECT baby monitor SCD499/00, 120 channels, 24 h, 8 h, 0 - 40 °C, -20 - 60 °C, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Norwegian, Portuguese,...

Long summary description Philips AVENT DECT baby monitor SCD499/00:
This is an auto-generated long summary of Philips AVENT DECT baby monitor SCD499/00 based on the first three specs of the first five spec groups.

Philips AVENT DECT baby monitor SCD499/00. Channels quantity: 120 channels. Battery life (max): 24 h, Battery recharge time: 8 h. Manual languages: Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Norwegian, Portuguese,.... Frequency band: DECT, F-box dimensions: 305 x 187 x 135 mm, Supported batteries: 2 x AAA NiMH rechargeable

Performance
Channels quantity *
120 channels
Design
Night-light *
Yes
Indication
Battery low indication
Yes
Auto out of range warning
Yes
Battery charge indicator
Yes
Sound-level lights
Yes
Power
Battery life (max)
24 h
Battery recharge time
8 h
Rechargeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging content
Belt clip
Yes
Quick start guide
Yes
Charger
Yes
Manual languages
Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Norwegian, Portuguese, Swedish
Other features
Automatic channel selection
Yes
DFU / User manual
Yes
F-box dimensions
305 x 187 x 135 mm
Frequency band
DECT
Supported batteries
2 x AAA NiMH rechargeable