location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stylz Earphones Cow Slúchadlá Kábel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stylz Check ‘Stylz’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Earphones Cow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00508
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stylz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Stylz Earphones Cow Slúchadlá Kábel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slúchadlá
  • - Kábel
  • - Vnútrosluchové 20 - 20000 Hz 32 ohm 120 dB
More>>>
Short summary description Stylz Earphones Cow Slúchadlá Kábel:
This short summary of the Stylz Earphones Cow Slúchadlá Kábel data-sheet is auto-generated and uses the product title and the first six key specs.

Stylz Earphones Cow, Kábel, 20 - 20000 Hz, Slúchadlá

Long summary description Stylz Earphones Cow Slúchadlá Kábel:
This is an auto-generated long summary of Stylz Earphones Cow Slúchadlá Kábel based on the first three specs of the first five spec groups.

Stylz Earphones Cow. Typ produktu: Slúchadlá. Technológia prepojenia: Kábel. Frekvencia slúchadiel: 20 - 20000 Hz. Dĺžka kábla: 1,15 m