location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxfield Max-ivy 1Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxfield Check ‘Maxfield’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Max-ivy 1Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101860
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Maxfield’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxfield: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxfield Max-ivy 1Gb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Audio formats supported: MP3, OGG, WMA Headphone connectivity: 3.5 mm
  • - Equalizer
  • - Voice recording Built-in microphone
  • - Continuous audio playback time: 14 h Lithium-Ion (Li-Ion) 330 mAh
Long product name Maxfield Max-ivy 1Gb :
The long product name of Maxfield Max-ivy 1Gb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Max-ivy 1Gb audio, photo, video-player
More>>>
Short summary description Maxfield Max-ivy 1Gb:
This short summary of the Maxfield Max-ivy 1Gb data-sheet is auto-generated and uses the product title and the first six key specs.

Maxfield Max-ivy 1Gb, 1 GB, 42 g

Long summary description Maxfield Max-ivy 1Gb:
This is an auto-generated long summary of Maxfield Max-ivy 1Gb based on the first three specs of the first five spec groups.

Maxfield Max-ivy 1Gb. Total storage capacity: 1 GB. Voice recording. Continuous audio playback time: 14 h. Weight: 42 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 23:15:48
Uk has collected 9 expert reviews for Maxfield Max-ivy 1Gb and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-01 23:15:48
With most MP3 player makers concentrating on the desirability of their devices (see our review of LGs Shine FM37, for example), we were extremely surprised to come across this Maxfield player which seems to do its best to buck the trend. The Max-Ivy...
Bottom line Were it an inexpensive player, we may be prepared to forgive the Maxfield Max-Ivy some of its shortcomings. As it is, we’re amazed Maxfield thinks anyone would stump up almost £100 for this ugly and ineffective player. Marie Brewis...
30%
gadgetspeak.com
Updated:
2011-08-01 23:15:48
While ivy has a tendency to grow prodigiously, this Maxfield version failed to grow on me.
48%
T3.com
Updated:
2011-08-01 23:15:48
Theres a ninja-ish feel to this super-slim, 1GB player, thanks to its black, rubberised protective sheath. Its designed to keep the magnesium body free from scratches, although that does rather raise the question, "Why bother making it out of magne...
Good Looks cool.
Bad Clumsy controls, Takes an age to power up, Sound qualitys poor.
Bottom line Insanely slow to start up and not particularly enjoyable to use or easy on the ear once it finally does come alive. Avoid.
40%
itreviews.com
Updated:
2011-08-01 23:15:48
Nano-like portable music and video player: Not many players have achieved a design as slim as the iPod Nano, but Maxfields new Max-Ivy threatens to take on Apple in terms of both looks and features. At just 8.5mm thick its just as...
0%
v3.co.uk
Updated:
2011-08-01 23:15:48
A sleek, black iPod-like music player...
60%
Techreviews.tv
Updated:
2011-08-01 23:15:48
Like so many other flash MP3 players, it is roughly comparable to the iPod nano in size although it is a few millimetres larger in each dimension. That does however mean that you get space to fit a larger screen in (1.8”). It is compatible with a he...
60%