Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel LGA 775 (Socket T)
- - ATX Realtek ALC850 7.1 channels
- - 2 Maximum memory: 2 GB
- - 32 Mbit
Long product name ECS 915PL-A2 (V3.1B) LGA 775 (Socket T) ATX
:
915PL-A2 (V3.1B) - Support Intel Pentium 4 HT Processor 800MHz FSB and DDR400/ High-quality 8-channel audio/ Scalable dual graphic engines
The short editorial description of ECS 915PL-A2 (V3.1B) LGA 775 (Socket T) ATX
915PL-A2 (V3.1B) - Support Intel Pentium 4 HT Processor 800MHz FSB and DDR400/ High-quality 8-channel audio/ Scalable dual graphic engines
More>>>
Short summary description ECS 915PL-A2 (V3.1B) LGA 775 (Socket T) ATX:
This short summary of the ECS 915PL-A2 (V3.1B) LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
ECS 915PL-A2 (V3.1B), Intel, LGA 775 (Socket T), 2 GB, ATX, 7.1 channels, Realtek ALC850
Long summary description ECS 915PL-A2 (V3.1B) LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ECS 915PL-A2 (V3.1B) LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.
ECS 915PL-A2 (V3.1B). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 2 GB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC850. BIOS type: AMI, BIOS memory size: 32 Mbit. Controller 2nd interface type: 4 x Serial ATA, Controller interface type: 2 x Ultra DMA100/66