location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500 FHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXC0X89769
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194632854190 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 18:35:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.4 MP 1920 x 1080 pixels
  • - Full HD
  • - Face tracking
  • - Interface: USB-C
  • - Mounting type: Clip/Stand
  • - Black
Warranty: 1 year
Long product name Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black :
The long product name of Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital ZOOM 4X, FHD (1920 x 1080), DFOV 75°, Video Only
More>>>
Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black:
The official description of Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Staying connected is the secret to a happy life. With the Lenovo 500 FHD Webcam at your disposal, you can capture vivid UVC-compliant 1080p videos and talk face-to-face with friends and family even when you are miles away. Ideal for desktops and laptops, the camera is easy to mount and operate thanks to its adjustable mounting mechanism and intuitive controls. Going live is as easy as showing your face to Windows Hello and pressing record, the rest is handled by the device which streams footage in real-time through a secure and speedy computer-to-computer network.

Short summary description Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black:
This short summary of the Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 500 FHD, 1.4 MP, 1920 x 1080 pixels, Full HD, 4x, 75°, 5 V

Long summary description Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black:
This is an auto-generated long summary of Lenovo 500 FHD webcam 1.4 MP 1920 x 1080 pixels USB-C Black based on the first three specs of the first five spec groups.

Lenovo 500 FHD. Megapixel (approx.): 1.4 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB-C, Product colour: Black, Mounting type: Clip/Stand. Width: 107 mm, Depth: 50.4 mm, Height: 63 mm. Package width: 138 mm, Package depth: 110 mm, Package height: 63.5 mm

Performance
Megapixel (approx.) *
1.4 MP
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Digital zoom
4x
Face tracking *
Yes
Diagonal field of view
75°
Operating voltage
5 V
Operating current
0.9 A
Design
Built-in microphone *
No
Interface *
USB-C
Product colour *
Black
Mounting type *
Clip/Stand
Cable length
1.8 m
Software
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
107 mm
Depth
50.4 mm
Height
63 mm
Weight
123 g
Packaging data
Quantity
1
Package width
138 mm
Package depth
110 mm
Package height
63.5 mm
Package weight
260 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)