location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXWT2N/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190199607743 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 3.1 GHz
  • - 68.6 cm (27") 5K Ultra HD 5120 x 2880
  • - 8 GB DDR4-SDRAM 2666 MHz 2 x 4 GB
  • - 256 GB SSD Card reader integrated
  • - AMD Radeon Pro 5300 4 GB
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - macOS Catalina 10.15
Long product name Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver :
The long product name of Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" 5K Retina, 3.1GHz Intel Core i5, 256GB SSD, 8GB 2666MHz DDR4, Radeon Pro 5300 4GB GDDR6, 2x Thunderbolt 3, 802.11ac, Bluetooth 5.0, macOS
More>>>
Short summary description Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68.6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 8 GB, 256 GB, macOS Catalina 10.15

Long summary description Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 5300 macOS Catalina 10.15 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro 5300. Built-in camera. Operating system installed: macOS Catalina 10.15. Product colour: Silver

Retina Display
Retina Display

Draws you in. Blows you away. Everything looks better on a Retina display, with its one billion colors and 500 nits of brightness. Photos and graphics leap off the screen. Text is supersharp. And for the first time, the 27‑inch iMac features True Tone technology for a more natural viewing experience and a nano-texture glass option to reduce glare to the barest minimum.

Nano-Texture Glass
Nano-Texture Glass

Minimum glare. Maximum detail. First seen on the Pro Display XDR, the nano-texture glass option on the 27‑inch iMac is a game-changer for workspaces with sunlight, direct light, or changing lighting conditions. Unlike typical matte display coatings, the nano-texture is etched into the glass at the nanometer level. This reduces glare while preserving contrast, for jaw-dropping image quality.

Processor and Memory
Processor and Memory

From fast to fasten your seatbelt. iMac and powerful processors go hand in hand. Up to a 6-core Intel Core i7 processor gives the 21.5‑inch iMac all the power you need for creating in Photoshop, editing video, or making music. And the 27-inch model offers up to a 10-core Intel Core i9 processor to sail through heavy tasks like layering dozens of audio tracks or compiling and testing code.

Graphics
Graphics

Next-level. At any level. The graphics on iMac make everything a sight to behold. The 21.5-inch model comes with AMD Radeon Pro 500X series graphics, and can be configured with an AMD Radeon Pro Vega 20 GPU to power through tasks like 3D rendering or complex video effects with ease. And the 27-inch model brings AMD Radeon Pro 5000 series graphics with up to 16GB of GDDR6 memory for graphics-intensive workflows like editing UHD video or developing lifelike game environments.

Storage
Storage

More space. More speed. All-flash SSD storage is now standard on all iMac models, bringing high capacity and lightning speed. And the 27‑inch iMac can now be configured up to a whopping 8TB SSD13 with up to 3.4GB/s sequential read and write speeds,14 for screaming-fast access to all of your photo and video libraries, massive files, and pro apps.

Camera, Speakers, and Mics
Camera, Speakers, and Mics

Mics, camera, action. From crystal clear video calls and voice recordings to music and movies that fill the room, iMac is an all-star for communications and content. The 27‑inch iMac now features a 1080p FaceTime HD camera and a studio-quality three-mic array. And the T2 chip acts in concert with the speakers to enable variable EQ and an enhanced bass response, so all your content can have big, balanced high-fidelity sound.

Apple T2 Security Chip
Apple T2 Security Chip

Your own private security detail. The Apple T2 Security Chip comes to the 27‑inch iMac, with a Secure Enclave coprocessor that provides the foundation for secure boot and encrypted storage capabilities. The T2 chip also enables powerful features like the 1080p FaceTime HD camera, face detection, enhanced speaker bass response, and “Hey Siri” — and makes transcoding HEVC video up to twice as fast as the previous generation.

Connectivity
Connectivity

Packed with ports. And possibilities. Every iMac features two superfast Thunderbolt 3 (USB-C) ports and four USB-A ports, giving you plenty of high-performance options for connecting external drives, cameras, displays, and more. All iMac models come with a 1Gb Ethernet port, and now you can configure the 27‑inch iMac with 10Gb Ethernet for up to 10 times the throughput of the previous generation. Ultrafast Wi-Fi and Bluetooth are standard on every iMac, and the 27‑inch model features Bluetooth 5.0, so you’re instantly connected to your favorite content and wireless devices.

Apple Accessories
Apple Accessories

Rechargeable. Remarkable. Magic Mouse 2 and Magic Keyboard pair perfectly with iMac and come included in the box. If you’re looking for extra functionality, Magic Keyboard with Numeric Keypad and Magic Trackpad 2 offer some impressive options.