Philips logo

Philips SHAVER Series 5000 S5589/30 Wet and Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86961
Info modified on:
16 Jun 2025, 02:25:59
Philips S5589/30 user manual (2.5 MB)
Important Information Manual (1.2 MB)
Quick start guide (4.6 MB)
Short summary description Philips SHAVER Series 5000 S5589/30 Wet and Dry electric shaver:

Philips SHAVER Series 5000 S5589/30 Wet and Dry electric shaver, Rotation shaver, Brown, SteelPrecision blades, LED, SH71, 2 year(s)

Long summary description Philips SHAVER Series 5000 S5589/30 Wet and Dry electric shaver:

Philips SHAVER Series 5000 S5589/30 Wet and Dry electric shaver. Shaver system: Rotation shaver, Product colour: Brown, Shaving system technologies: SteelPrecision blades. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 162 mm, Depth: 92 mm, Height: 245 mm. Package weight: 622 g, Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Nose

Reasons to buy
3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.