location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design'

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design'
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IMMERSE GH30 V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072717100 show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:27:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design' :
  • - Large 40mm drivers
  • - Extra 3.5mm splitter cable to use microphone and speaker on PC
  • - Lightweight and foldable headband design
  • - Detachable microphone
  • - Easy volume and microphone control
  • - Carry pouch included in retail box
Long product name MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design' :
The short editorial description of MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design'

20 - 20000Hz, 40mm, 96dB, 222g
More>>>
MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design':
The official marketing text of MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design' as supplied by the manufacturer

LARGE 40MM DRIVER
High quality large 40mm drivers provide excellent audio performance across high, medium and low frequencies.

CARRY AROUND EVERYWHERE
The lightweight configuration and foldable headband make GH30 a perfect match for your daily audio gadget.

EXTRA SOFT EAR CUPS SUITABLE FOR ANY EAR SHAPE
Carefully selected soft touch ear cups help to maintain comfort to your ears after hours of games.
The ear cups is easy to separate from GH30 for cleaning.

DETACHABLE MIC
GH30’s unidirectional mic keeps communication clear and effective by having excellent reception to sound. Detach the mic anytime when you just feel like relaxing with music.

MULTIPLE COMPATIBILITY
Using a 3.5mm audio jack makes the GH30 compatible with PC, laptop and mobile devices that have a 3.5mm port.

MULTIPLE COMPATIBILITY
Adjust volume or mute microphone function by simply using one hand.

FULLY GEARED UP
Included in the retail box is everything gamers need to fully enjoy the IMMERSE GH30 Gaming Headset: 3.5mm jack splitter cable and a convenient carry pouch.

Short summary description MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design':
This short summary of the MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design' data-sheet is auto-generated and uses the product title and the first six key specs.

MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design', Wired, 20 - 20000 Hz, Gaming, 222 g, Headset, Black

Long summary description MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design':
This is an auto-generated long summary of MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design' based on the first three specs of the first five spec groups.

MSI IMMERSE GH30 V2 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design'. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 222 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Volume control
Rotary
Control type
Buttons, Rotary
Foldable
Yes
Cable length
1.5 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
No
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
96 dB
Magnet type
Neodymium
Headphones
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-36 dB
Microphone input impedance
2200 Ω
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Width
173 mm
Depth
86 mm
Height
204 mm
Weight
222 g
Packaging data
Package weight
512 g
Package type
Box
Logistics data
Harmonized System (HS) code
85183000
Supplier features
Adjustable volume
Yes
Country Distributor
Nederland 1 distributor(s)
Italia 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 2 distributor(s)
Lithuania 1 distributor(s)