location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite P100-160

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P100-160
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPAAE-01D00UEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year
Long product name Toshiba Satellite P100-160 :
The short editorial description of Toshiba Satellite P100-160

Intel Core 2 Duo Processor T5200, 17" 1440 x 900, 1GB RAM, 100GB HDD, DVD SuperMult DL, USB 2.0 x 4, Windows Vista Home Premium Edition
More>>>
Short summary description Toshiba Satellite P100-160:
This short summary of the Toshiba Satellite P100-160 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P100-160, Intel® Core™2 Duo, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB

Long summary description Toshiba Satellite P100-160:
This is an auto-generated long summary of Toshiba Satellite P100-160 based on the first three specs of the first five spec groups.

Toshiba Satellite P100-160. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5200, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), HD type: WXGA+, Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product colour: Orange

Design
Product type *
Notebook
Product colour *
Orange
Form factor *
Clamshell
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
HD type
WXGA+
Native aspect ratio
16:10
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor model *
T5200
Processor frequency *
1.6 GHz
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
85 °C
Processor core voltage (AC)
1.075 - 1.250 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Memory
Internal memory expansion module sizes
256 MB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
100 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
Discrete graphics card *
No
Maximum resolution
2048 x 1536 pixels
Audio
Audio system maximum sampling rate
48 kHz
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Optical drive
CD/DVD drive buffer size
2 MB
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10,100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Keyboard keystroke
2.5 mm
Keyboard key pitch
1.91 cm
Numeric keypad *
Yes
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
27252
Power
AC adapter input voltage
100 - 240 V
AC adapter output current
5 A
AC adapter output voltage
15 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
Supervisor, User
Operational conditions
Non-operating relative humidity (non-condensing)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
AC adapter weight
360 g
Width
394 mm
Depth
275 mm
Height (front)
3.59 cm
Height (rear)
4.19 cm
CD/DVD weight
190 g
Weight *
3.2 kg
Hard drive
HDD number of plates
2
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non-interlaced)
60 Hz
Internal video modes maximum number of colours
16.7 M
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:36:57
Uk has collected 16 expert reviews for Toshiba Satellite P100-160 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2014-05-18 02:36:57
If youre after an affordable desktop replacement system, Toshibas Satellite P100-160 (£699 inc. VAT) may be worth a look. It has a bright and vibrant 17-inch screen, featuring a glossy Super-TFT coating. This makes it ideal for watching DVDs. Toshiba...
Good Powerful speakers, Large screen, Capable processing power...
Bad Keys are small and fiddly...
Bottom line If youre after an affordable desktop replacement system, Toshibas Satellite P100-160 (£699 inc. VAT) may be worth a look. It has a bright and vibrant 17-inch screen, featuring a glossy Super-TFT coating. This makes it ideal for watching DVDs. Toshiba...
70%
pocket-lint.com
Updated:
2014-05-18 02:36:57
Tosh tries to appeal with its latest budget offering, but does it?...
Good Big screen. Powerful specification...
Bad Integrated graphics. Basic battery life...
Bottom line This is an affordable desktop replacement that manages to pack a number of interesting technologies into an otherwise every day machine...
70%
techradar.com
Updated:
2014-05-18 02:36:57
The Toshiba Satellite P100-429 is an affordable desktop replacement. With a 17-inch screen and strong performance, this is an impressive home media centre.Weighing 3.4kg, this is a system designed almost solely for the home. However, its battery life o...
Good Software rins quickly, Good price, 17-inch screen, Long battery power...
Bad No remote control included...
Bottom line The Toshiba Satellite P100-429 is an affordable desktop replacement. With a 17-inch screen and strong performance, this is an impressive home media centre.Weighing 3.4kg, this is a system designed almost solely for the home. However, its battery life o...
80%
goodgearguide.com.au
Updated:
2014-05-18 02:36:57
A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer.
Good Extremely powerful, Fully specd.
Bad Some flex in screen bezel. The Final Word A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer. Notes # This product is no longer avail...
Bottom line A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer. Notes # This product is no longer available directly from the manufacturer. It ma...
70%
techcrunch.com
Updated:
2014-05-18 02:36:57
The last time I paid a Toshiba notebook a visit, I checked out the P105-S9722. It had some great features, but also some really annoying flaws that got in the way of daily use. This time around, I was hoping that things would be fixed with the Satellit...
0%
about.com/compute
Updated:
2014-05-18 02:36:57
Toshiba Satellite P100-S9772 Gaming Desktop Replacement3/30/07 – Gaming on notebook computers has always been a bit of a challenge. The power and space limitations just dont allow for much in terms of the graphics department. Toshiba manages to pull...
80%
computershopper.com
Updated:
2014-05-18 02:36:57
While the $2,899 Toshiba Satellite P100-ST9772 doesnt keep pace with the fastest gaming notebooks, it delivers good connectivity, respectable gaming performance, and an excellent set of high-powered components for more than a grand less than...
Good Excellent components for the price; lots of ports, connections; good speakers; respectable gaming performance; costs $1,000 less than Dells XPS M1710...
Bad Plain chassis might disappoint gamers; noisy keyboard; no customization options; not as fast as the XPS M1710; poor battery life...
Bottom line The fixed-configuration Satellite P100-ST9772 doesnt offer the blazing speeds and customization options found in high-end gaming notebooks, but fraggers looking to save some dough will appreciate its high-end components and solid performance...
76%
notebookcheck.net
Updated:
2014-05-18 02:36:57
The test with default settings lead to 22934 points. The test with default settings lead to 13472 points. The test with default settings lead to 6030 points. The test with default settings lead to 4123 points. The test with default settings lead to (1...
0%
notebookcheck.net
Updated:
2014-05-18 02:36:57
After the P100-102 we now had the opportunity to test the identically constructed Toshiba Satellite P100-191 with a Nvidia Geforce 7900 video card. Thereby articularly performance data of the graphics chip were of large interest. read more...
Bottom line Toshiba Satellite P100-191The Toshiba Satellite P100-191 is a very compact multimedia notebook, which particularly can score in the gaming segment. The Geforce 7900 GS offers an outstanding performance.Despite of the 17 inch display and a sumptuous hardwa...
86%
notebookcheck.net
Updated:
2014-05-18 02:36:57
Probably our testsample, the current Toshiba Satellite P100-102 is one of the laptops with the highest performance. Equipped with a Core Duo processor and a NVIDIA Geforce 7600 the Satellite P100-102 is in the best way to be ready for the future. read...
Bottom line Toshiba Satellite P100-102Without any doubt the Toshiba Satellite P100-102 can be called a good laptop. The hardware equipment corresponds to the current state of theart (so far this is possible with notebooks) and should offer a performance, which is suf...
85%