location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkBook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y50X88824
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194632481600 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 11:27:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual-host Bluetooth 5.0 to switch between 2 devices
  • - Swift Pair to conveniently connect to new devices
  • - Blue optical sensor that works on most surfaces
  • - On-the-fly DPI adjustment: 2400, 1600, 800
  • - Up to 1 year batter life on a single AA battery (may vary based on usage)
Warranty: 1 Year
Long product name Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI :
The long product name of Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 5.0, 2400 DPI max, 61 g
More>>>
Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI:
The official description of Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkBook Bluetooth Silent Mouse takes a well-worn concept and turns it on its head, delivering a productivity device that doesn’t get in the way of the busy professionals who use it. It sculpted to be comfortable to rest your palm on, with a low-profile, minimalist design that makes the mouse easy to carry and fit into pockets without bulging. Get more done with the blue optical sensor that allows you to work on most surfaces, revolutionary, distraction-free silent buttons, and on-the-fly adjustable DPI controls. Effortlessly pair with up to two devices at once and quickly switch between them with the push of a button, thanks to Bluetooth 5.0 and Microsoft Swift Pair technology.

Short summary description Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI:
This short summary of the Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook, Ambidextrous, Optical, Bluetooth, 2400 DPI, Grey

Long summary description Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI:
This is an auto-generated long summary of Lenovo ThinkBook mouse Office Ambidextrous Bluetooth Optical 2400 DPI based on the first three specs of the first five spec groups.

Lenovo ThinkBook. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Grey

Mouse
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Customizable movement resolution
Yes
Number of movement resolution modes
3
Bluetooth version
5.0
Certification
ANATEL, ANRT, ARTCI, BSMI, CB, CE-RED-EMC+RF, CERT, cTUVus, DWLF&M, EN62471, ENACOM, FCC ID, IC, ictQATAR, IMDA, JRF, KC, MIC, NCC, SRRC, SUBTEL, TRA, TRA, TRC, TUV Mark, UCC, WPC
Design
Form factor *
Ambidextrous
Product colour *
Grey
Surface coloration
Monochromatic
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Power
Battery technology
Alkaline
Service life of battery
12 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
107 mm
Depth
58 mm
Height
29 mm
Weight
61 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
110 mm
Package depth
78 mm
Package height
40 mm
Package weight
129 g
Package type
Box
Packaging content
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)