location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Campus TCAM-7116 Black ranac Crno Najlon, Poliester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Campus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCAM-7116 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204313
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0085854247948 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Rančevi Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 14:56:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thule Campus TCAM-7116 Black ranac Crno Najlon, Poliester
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23,5 L Gradovi Crno
  • - Najlon, Poliester
  • - Odeljak za laptop 40,6 cm (16")
  • - Prednji džep, Džep sa strane Džep za mobilni telefon, Džep sa rajsferšlusom
  • - Naramenice Ručka(e)
  • - Rajsferšlus
More>>>
Short summary description Thule Campus TCAM-7116 Black ranac Crno Najlon, Poliester:
This short summary of the Thule Campus TCAM-7116 Black ranac Crno Najlon, Poliester data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Campus TCAM-7116 Black, Gradovi, 40,6 cm (16"), Odeljak za laptop, Najlon, Poliester

Long summary description Thule Campus TCAM-7116 Black ranac Crno Najlon, Poliester:
This is an auto-generated long summary of Thule Campus TCAM-7116 Black ranac Crno Najlon, Poliester based on the first three specs of the first five spec groups.

Thule Campus TCAM-7116 Black. Osnovna boja proizvoda: Crno, Stil: Gradovi, Obojenost: Monohromatski. Širina: 300 mm, Dubina: 240 mm, Visina: 450 mm. Širina paketa: 300 mm, Dubina paketa: 50 mm, Visina paketa: 500 mm. Materijal: Najlon, Poliester, Procenat recikliranog materijala: 100%. Širine glavnog kartona: 478 mm, Dužina originalne kartonske kutije: 185 mm, Visina glavne kartonske kutije: 338 mm

Karakteristike
Osnovna boja proizvoda *
Crno
Stil
Gradovi
Obojenost
Monohromatski
Linearna gustina mase
600 D
Odeljak za laptop
Yes
Minimalna veličina ekrana za korišćenje uz ovaj proizvod
39,6 cm (15.6")
Maksimalna veličina ekrana za korišćenje uz ovaj proizvod
40,6 cm (16")
Spoljni džepovi
Prednji džep, Džep sa strane
Unutrašnji džepovi
Džep za mobilni telefon, Džep sa rajsferšlusom
Džepovi sa rajsferšlusom
Yes
Naramenice
Yes
Ručka(e)
Yes
Način zatvaranja
Rajsferšlus
Naziv boje
Aegean Blue
Zemlja porekla
VNM
Težina i dimenzije
Širina *
300 mm
Dubina *
240 mm
Visina *
450 mm
Težina
680 g
Zapremina
23,5 L
Težina i dimenzije
Dimenzije odeljka za notebook
385 x 31 x 265 mm
Podaci o pakovanju
Širina paketa
300 mm
Dubina paketa
50 mm
Visina paketa
500 mm
Materijal
Materijal *
Najlon, Poliester
Total amount of recycled materials used for making
100%
Made with recycled materials
Yes
Logistički podaci
Kôd harmonizovanog sistema (HS)
42029291
Širine glavnog kartona
478 mm
Dužina originalne kartonske kutije
185 mm
Visina glavne kartonske kutije
338 mm
Težina glavne kartonske kutije
2,84 kg
Broj po glavnoj kartonskoj kutiji
3 kom.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)