location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA5V0250SE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194552945381 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:16:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek Helio P22T (8C, 4x A53 @2.3GHz + 4x A53 @1.8GHz)
  • - 4GB LPDDR4x
  • - 64GB (eMCP4x, eMMC)
  • - IMG PowerVR GE8320 GPU
  • - Android 9 (Pie)
Warranty: 2-year, Depot with 1-year Battery
Long product name Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey :
The long product name of Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek Helio P22T (8C, 4x A53 @2.3GHz + 4x A53 @1.8GHz), 4GB LPDDR4x, 64GB (eMCP4x, eMMC), 10.3" FHD (1920x1200) TDDI 330nits Touch, IMG PowerVR GE8320 GPU, 11a/b/g/n/ac 1x1 + BT5.0, Front 5.0MP / Rear 8.0MP, Android 9 (Pie)
More>>>
Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:
The official description of Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Raising the bar for tablets everywhere
With an all-metal body and ultramodern design, the Tab M10 FHD Plus (2nd Gen) stands outs from the crowd. Its 10.3" FHD display and dual speakers with Dolby Atmos® give you truly immersive entertainment. And with the optional Smart Charging Station, you can manage your smart home via the Google Assistant. You can also opt for a folio case to shield your device when you’re on the go. In short, this is no ordinary tablet.

Short summary description Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:
This short summary of the Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M10 , 26,2 cm (10.3"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 9.0, Grey

Long summary description Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:
This is an auto-generated long summary of Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26,2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey based on the first three specs of the first five spec groups.

Lenovo Tab M10 . Display diagonal: 26,2 cm (10.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2,3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 460 g. Operating system installed: Android 9.0. Product colour: Grey

Why settle for ordinary?
Why settle for ordinary?

Pick up a Tab M10 FHD Plus (2nd Gen) and you’ll find it hard to put down. Its full metal body cover is seriously smooth, while the screen-to-display ratio is just under 90%. The result is a modern-looking tablet that everyone in the family will want to use.

More screen, more enjoyment
The Tab M10 FHD Plus (2nd Gen) has an impressive 10.3" display with wide-angle viewing, delivering picture-perfect visuals. Throw in seamless MediaTek® Helio P22T Tab octa-core processing and blazing-fast WiFi, and you've got one serious entertainment device, for home or on the go.

A sound that really comes alive
A sound that really comes alive

On audio alone, the Tab M10 FHD Plus (2nd Gen) simply excels. Its two side speakers, finely-tuned with Dolby Atmos®, make everything from music and games to videos and podcasts sound and feel out of this world.

A face that launched a 1,000 apps
You can unlock your Tab M10 Plus (2nd Gen) with just a smile. Thanks to face recognition technology that sees you, knows you, and logs you straight in. It's really that simple and secure, too.

Because kids will be kids
Because kids will be kids

With Kids Mode, your young ones can enjoy fun, child-safe content. You can also manage what they view and for how long. And even be alerted if someone is not sitting up properly. What's more, the built-in eye-care protection technology helps to reduce the risk of eyestrain.

Choose to go beyond the norm
An optional Smart Charging Station lets you control your smart home devices, thanks to the Google Assistant. Ask for information, play music, set reminders, or watch video—all hands-free. And if you’re out and about, the optional folio case will protect your tablet and double as a stand, too.

Comes with the most helpful Google apps
Comes with the most helpful Google apps

Whether you’re into photography, or just keeping up with your friends, there’s an app for you. Choose from over a million apps on Google Play. Google Play Protect keeps your device clean and your data safe. With over 100 billion apps scanned daily, even the ones you haven’t installed yet, to help keep your data secure from any misbehaving apps. Get the Google apps you already know and love on the Lenovo Tab M10 HD (2nd Gen).

Connection has never been so seamless—or so smart
Connection has never been so seamless—or so smart

Lenovo Connect features LTE connectivity across Europe and USA with private connection encryption and authentication. The Lenovo Connect SIM Card includes a 5GB per month x 1 month subscription to Lenovo Connect*. The Service consists in providing prepaid cellular Data Plans (allowance of data valid for a certain duration) to enable connecting your Device to the Internet (the “Data Plans”). You can jump online whenever, wherever. More data plans are available with competitive rates. The SIM card and the Services are provided by Truphone. *Disclaimer: - Must be activated within 90 days of purchasing the Lenovo Connect SIM Card; Valid for 30 days immediately following activation; - Valid only in the European Union, Iceland, Norway, Switzerland, United Kingdom and United States; - Once monthly data limit is reached, data connectivity will halt till next month; unused data will not roll over to remaining months; - Any data plan will be provided by Truphone under the Truphone terms and conditions. Activate Your Data Plan Carefully snap the correct size of SIM out and place it in your device. Go to Settings > Network & Internet > Mobile network. First, enable "Data roaming". Then, go to Advanced > Access point names. See if the below APN has been correctly set up. If not, - Add APN: net.truphone.com - Select 'More' and 'Save' Make sure your device is connected to Wi-Fi and visit aoacwap.lenovoconnect.com Tap the icon ‘Upload ICCID Code’ to upload the ICCID Code on your SIM Activate the data plan and enjoy it Truphone's Terms and Conditions must be accepted during the data activation process Please check Lenovo Connect SIM accessory via support.lenovo.com for Frequently Asked Questions and Customer Service Contacts

Display
Display diagonal *
26,2 cm (10.3")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
330 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
HD type
WUXGA
Native aspect ratio
16:10
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio P22T
Processor cores
8
Processor frequency *
2,3 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3200 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
256 GB
Storage media *
eMMC
Graphics
Graphics card
PowerVR GE8320
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Number of microphones
2
Audio system
Dolby Atmos
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
WCDMA
4G standard
LTE-TDD & LTE-FDD
Bluetooth
Yes
Bluetooth version
5.0
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Iron Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
No
Proximity sensor
Yes
Security
Fingerprint reader
No
Software
Platform *
Android
Operating system installed *
Android 9.0
Battery
Battery capacity *
5000 mAh
Battery recharge time
3,5 h
Standby time
1048 h
Continuous video playback time
8,5 h
Browsing time (Wi-Fi)
9 h
Power
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
244,2 mm
Depth
153,3 mm
Height
8,15 mm
Weight
460 g
Packaging content
AC adapter included
Yes
Manual
Yes
Certificates
Compliance certificates
RoHS
Body SAR (EU)
1,121 W/kg
Extremities SAR (EU)
1,121 W/kg
Logistics data
Harmonized System (HS) code
84713000
Other features
2G standards
GSM
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 09:19:41
Uk has collected 3 expert reviews for Lenovo Tab M10 4G Mediatek LTE-TDD & LTE-FDD 64 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)