Siemens logo

Siemens iQ500 HR578G5S6 oven 71 L Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27635
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Siemens iQ500 HR578G5S6 oven 71 L Black:

Siemens iQ500 HR578G5S6, Medium, Electric, 71 L, 71 L, 2800 W, 275 °C

Long summary description Siemens iQ500 HR578G5S6 oven 71 L Black:

Siemens iQ500 HR578G5S6. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time, End cooking time, Stopwatch. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.81 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Bulb power: 25 W

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.