Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28600707 data-sheets &
29236 brands
– register (free)
Mobile Phones
SPC Stella 6.1 cm (2.4") 94.5 g Grey
SPC Stella 6.1 cm (2.4") 94.5 g Grey
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
SPC
Product name:
Stella
Product code:
2317T
GTIN (EAN/UPC):
8436542857895
Category:
Mobile Phones
Icecat Product ID:
77264762
Data-sheet quality:
created/standardized by Icecat
Product views:
8231
Info modified on:
21 Aug 2025, 14:20:31
Product Brochure/Datasheet (806 KB)
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE