location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TEAC Multi Media Headset HP-1 سماعة سلكي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC Check ‘TEAC’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Media Headset HP-1
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP-1
الفئة:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
سماعات أذن وسماعات رأس Check ‘TEAC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8355
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TEAC Multi Media Headset HP-1 سماعة سلكي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود سماعة
  • - سلكي
  • - 20 - 20000 هرتز 32 Ω 105 ديسيبل
أكثر>>>
Short summary description TEAC Multi Media Headset HP-1 سماعة سلكي أسود:
This short summary of the TEAC Multi Media Headset HP-1 سماعة سلكي أسود data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC Multi Media Headset HP-1, سلكي, 20 - 20000 هرتز, سماعة, أسود

Long summary description TEAC Multi Media Headset HP-1 سماعة سلكي أسود:
This is an auto-generated long summary of TEAC Multi Media Headset HP-1 سماعة سلكي أسود based on the first three specs of the first five spec groups.

TEAC Multi Media Headset HP-1. نوع المنتج: سماعة. تقنية التوصيل: سلكي. تردد سماعة الرأس: 20 - 20000 هرتز. لون المنتج: أسود

العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
TEAC

TEAC Multi Media Surround Headset HP-11 سماعة سلكي فضة
(show image)
HP-11 Multi Media Surround Headset HP-11 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC Surround Sound Headset 5.1 HP-6D سماعة سلكي
(show image)
HP-6D Surround Sound Headset 5.1 HP-6D 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC Multi Media Headset HP-2 سماعة سلكي أسود
(show image)
HP-2 Multi Media Headset HP-2 0.00
(excl. VAT)
0 (incl. VAT)
البلد Distributor
United Kingdom 1 distributor(s)