location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Play PL3301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL3301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054392615054
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RGB Gaming Mouse with breathing and running LED presets
  • - High accuracy sensor with four preset DPI levels: 1200-2400-3200-4800
  • - Perfect grip with 7 buttons and non-skid scroll wheel
  • - Tangle-free nylon braided USB cable
Warranty: 2 years
Long product name Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI :
The long product name of Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming Mouse with RGB illumination and 1200-2400-3200-4800 DPI
More>>>
Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI:
The official description of Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the Play PL3301 RGB Gaming mouse for the best gaming experience. The mouse has a high accuracy optical sensor and lets you choose between four preset DPI levels up to 4800 DPI. The perfect grip of the mouse ensures an optimal gaming performance. No tangled cable anymore with the tangle-free nylon braided USB cable.

High accurate DPI Levels: 1200-2400-3200-4800
The Play gaming mouse is equipped with a high accuracy optical sensor. The DPI switch lets you choose between four preset DPI levels from 1200 up to max 4800 DPI to get the maximum game experience. Simply press the DPI button to switch between the 4 DPI levels. You don't need any software to change the DPI level.

RGB Colour modes
Get the most colourful gaming experience with the RGB breathing and running LED presets. Choose your favourite colour mode by pressing the dedicated button on the PL3301 Gaming Mouse. You don't need any software to change the colour mode. If you want to disable the illumination, just turn off the LED.

Perfect grip for comfortable gaming
The PL3301 is a specially designed mouse for comfortable grip. This gaming mouse with its high responsive buttons and light scroll wheel lets you beat your game opponents at an instance.

Tangle-free nylon cable
The USB cable of the PL3301 has a nylon braided cover, so the cable will remain tangle-free.

Short summary description Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI:
This short summary of the Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent Play PL3301, Right-hand, Optical, USB Type-A, 4800 DPI, Black

Long summary description Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI:
This is an auto-generated long summary of Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI based on the first three specs of the first five spec groups.

Ewent Play PL3301. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 4800 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Illumination colour: Multi. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
4800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
7
Customizable movement resolution
Yes
Number of movement resolution modes
4
Design
Form factor *
Right-hand
Design
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Multi
Ergonomics
Cable length
1.5 m
Cable features
Braided
Power
Power source *
Cable
Weight & dimensions
Width
80 mm
Depth
126 mm
Height
39 mm
Weight
130 g
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:06:37
Uk has collected 1 expert review for Ewent Play PL3301 mouse Gaming Right-hand USB Type-A Optical 4800 DPI and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%