location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Z300i Amethyst Purple 91 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z300i Amethyst Purple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012888/7
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Z300i Amethyst Purple 91 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purple
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
Long product name Sony Z300i Amethyst Purple 91 g :
The long product name of Sony Z300i Amethyst Purple 91 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z300i
More>>>
Short summary description Sony Z300i Amethyst Purple 91 g:
This short summary of the Sony Z300i Amethyst Purple 91 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z300i Amethyst Purple, 128 x 128 pixels, Purple

Long summary description Sony Z300i Amethyst Purple 91 g:
This is an auto-generated long summary of Sony Z300i Amethyst Purple 91 g based on the first three specs of the first five spec groups.

Sony Z300i Amethyst Purple. Display resolution: 128 x 128 pixels. Standby time (2G): 250 h. Weight: 91 g. Product colour: Purple

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:59
Uk has collected 5 expert reviews for Sony Z300i Amethyst Purple 91 g and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-14 02:08:39
Bling Bling!...
Good Good build quality, External Screen, Interface, Controls and Keypad layout...
Bad Crystal Personalisation quite tacky, Poor quality internal screen, No Bluetooth, No Speakerphone The Final Word It’s not a bad handset by any means, but instead of worrying about crystal pieces, perhaps Sony Ericsson would have been better serve...
Bottom line It’s not a bad handset by any means, but instead of worrying about crystal pieces, perhaps Sony Ericsson would have been better served implementing a speakerphone, Bluetooth and a better quality internal display.
50%
phonearena.com
Updated:
2016-12-29 06:36:34
Youth oriented, the Z200 didn't turn out to be a hit maybe be because its design and solutions were way too futuristic and unique, such as you haven't met in other phones. Therefore its descendant the Z300 gets more held back, classic and stylish desig...
Good Round external grayscale display, Fast response...
Bad Removing the battery resets the clock, The phonebook cannot be set to store to the phone by default, Uncomfortable (wrong!) menus, Lack of a speakerphone...
Bottom line The Z300 is trying to bring style, by rounded shapes in the design and a clamshell form with a comfortable round external display, in the lower class of telephones, but it fails because of the horrible keypad, which besides being badly light up is unco...
50%