location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unold Toaster Noble Line 2 ชิ้น 850 W ดำ, สเตนเลสสตีล

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toaster Noble Line
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38116
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4011689381164
Category:
Electrical device for making toast.
เครื่องปิ้งขนมปัง Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2023 20:11:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unold Toaster Noble Line 2 ชิ้น 850 W ดำ, สเตนเลสสตีล
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - จำนวนชิ้น: 2 ดำ, สเตนเลสสตีล
  • - ฟังก์ชั่นความร้อน ฟังก์ชั่นละลายน้ำแข็ง
  • - ถาดรองเศษขนมปังที่ถอดออกได้
  • - 850 W
More>>>
Short summary description Unold Toaster Noble Line 2 ชิ้น 850 W ดำ, สเตนเลสสตีล:
This short summary of the Unold Toaster Noble Line 2 ชิ้น 850 W ดำ, สเตนเลสสตีล data-sheet is auto-generated and uses the product title and the first six key specs.

Unold Toaster Noble Line, 2 ชิ้น, ดำ, สเตนเลสสตีล, สเตนเลสสตีล, 850 W, 220-240 V, 50 Hz

Long summary description Unold Toaster Noble Line 2 ชิ้น 850 W ดำ, สเตนเลสสตีล:
This is an auto-generated long summary of Unold Toaster Noble Line 2 ชิ้น 850 W ดำ, สเตนเลสสตีล based on the first three specs of the first five spec groups.

Unold Toaster Noble Line. จำนวนชิ้น: 2 ชิ้น, สีของผลิตภัณฑ์: ดำ, สเตนเลสสตีล, วัสดุที่อยู่อาศัย: สเตนเลสสตีล. ไฟฟ้า: 850 W, การป้อนแรงดันไฟฟ้าสำหรับไฟฟ้ากระแสสลับ: 220-240 V, ความถี่ของสัญญาณไฟ AC ขาเข้า: 50 Hz. น้ำหนัก: 1.6 กก.. ขนาด ( กว้าง x ยาว x สูง ): 170 x 277 x 202 มม.