location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leisure Check ‘Leisure’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RCM10FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCM10FRSP
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Leisure’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leisure: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Stainless steel
  • - Number of cooking zones: 5 zone(s)
  • - Oven net capacity: 53 L
  • - Grill
  • - Interior light
Long product name Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel :
The long product name of Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cuisine Master RCM10FR Stainless Steel
More>>>
Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel:
The official description of Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 5 burner gas hob including wok burner plus extended dual circuit cooking zone.
- Flame safety device for all burners.
- High gloss cast iron pan supports and burner caps.
- Mains ignition to all burners.
- Glass lid with auto shut off.
- 5 button clock and fan oven programmer with LED display.
- Separate fully variable dual circuit grill.
- Fully programmable fan oven for even and faster cooking at lower temperatures.
- Separate conventional oven.
- Large viewing window and interior light.
- Contemporary styled glass doors.
- Heat reflective inner door glass for added safety and energy efficiency.
- Removable inner door glass for easy cleaning.
- Smooth AA graded enamel with cook clean catalytic liners in both ovens.
- Versatile storage area under right-hand oven.

Short summary description Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel:
This short summary of the Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Leisure RCM10FR, Freestanding cooker, Stainless steel, Rotary, Electronic, Gas, 5 zone(s)

Long summary description Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel:
This is an auto-generated long summary of Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel based on the first three specs of the first five spec groups.

Leisure RCM10FR. Product type: Freestanding cooker, Product color: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven power source: Electric, Oven net capacity: 53 L, Total oven(s) interior capacity: 105 L. Oven 2 gross capacity: 52 L, Oven 2 power: 1900 W. Timer type: Digital

Design
Product type *
Freestanding cooker
Product color *
Stainless steel
Control type *
Rotary
Integrated clock
Yes
Clock type
Electronic
Hob
Hob type *
Gas
Number of cooking zones *
5 zone(s)
Number of gas cooking zones
5 zone(s)
Cooking zone 1 type
Small
Cooking zone 1 power
1000 W
Cooking zone 2 type
Medium
Cooking zone 2 power
2000 W
Cooking zone 3 type
Large
Cooking zone 3 power
3000 W
Cooking zone 4 type
Extra large
Cooking zone 4 power
3300 W
Oven
Total oven(s) interior capacity
105 L
Total oven power
3800 W
Number of ovens *
2
Oven power source *
Electric
Oven net capacity *
53 L
Oven
Oven gross capacity
53 L
Oven power
1900 W
Grill *
Yes
Interior light
Yes
Oven 2
Oven 2 gross capacity
52 L
Oven 2 power
1900 W
Ergonomics
Timer
Yes
Timer type
Digital
Weight & dimensions
Width *
1000 mm
Depth
600 mm
Height
920 mm
Weight
92 kg
Packaging data
Package width
1060 mm
Package depth
700 mm
Package height
1140 mm
Package weight
105.5 kg
Other features
Hob included
Yes
Oven included
Yes
Display
LED
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:23:34
Uk has collected 1 expert review for Leisure RCM10FR Freestanding cooker Electric Gas Stainless steel but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%