location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NC16
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black :
The long product name of Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CASE LOGIC NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5
More>>>
Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black:
The official description of Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• Slimline case holds large files
• Patented quick access, adjustable mobile phone pocket
• Padded, ergonomically designed shoulder strap and reinforced handle for exceptional comfort, strength and durability
• Full-featured front organiser pocket for pens, business cards, PDA and accessories
• Interior organiser panel provides extra storage for files, discs and other computer accessories
• Thick foam padding and durable material provide superior protection for computer equipment.

Short summary description Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black:
This short summary of the Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5, 40.6 cm (16")

Long summary description Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black:
This is an auto-generated long summary of Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5 40.6 cm (16") Black based on the first three specs of the first five spec groups.

Case Logic NOTEBOOKTAS VOOR 17 INCHFORMAAT 42.5 X 33 X 6.5. Maximum screen size: 40.6 cm (16")

Features
Maximum screen size *
40.6 cm (16")
Material *
Nylon
Features
Product main colour *
Black
Other features
Dimensions (WxDxH)
425 x 330 x 65 mm