location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
105S51 15" FST .28 54kHz MPR2 OSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105S51
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:47
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 3years
Long product name Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels :
The short editorial description of Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels

15-inch (14.0 in VIS) color monitor with excellent front of screen performance for use with MACs and PCs. Autoscan covers horizontal frequencies up to 54 kHz
More>>>
Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels:
The official marketing text of Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer

Great quality and value merge in this great monitor. Easy to install, easy to personalize and compatible with both PC and Mac computers, this affordable CRT, the 105S61, conforms to Green Design standards.
-Dimensions (WxDxH): 36 cm x 38.7 cm x 36.2 cm.
-Power Consumption Operational: 62 Watt.
-Video Bandwidth: 75 MHz.
-OSD Languages: English, German, French, Italian, Portuguese, Russian, Spanish.
-Controls / Adjustments: Brightness, contrast, H/V position.
-Compliant Standards: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, GOST, DDC-2B, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO.

Short summary description Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 105S51 15" FST .28 54kHz MPR2 OSD, 38.1 cm (15"), CRT Conventional / Anti-glare, anti-reflective, anti-static, 50 - 120 Hz, 30 - 54 kHz, 1024 x 768 pixels, 30 - 80%

Long summary description Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Philips 105S51 15" FST .28 54kHz MPR2 OSD monitor CRT 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Philips 105S51 15" FST .28 54kHz MPR2 OSD. Display diagonal: 38.1 cm (15"), Type: CRT Conventional / Anti-glare, anti-reflective, anti-static, Vertical scan range: 50 - 120 Hz. Display resolution: 1024 x 768 pixels. Certification: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, GOST, DDC-2B, EPA Energy Star,.... Dimensions (WxDxH): 360 x 387 x 362 mm, Weight: 11.5 kg. I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15)

Display
Type
CRT Conventional / Anti-glare, anti-reflective, anti-static
Vertical scan range
50 - 120 Hz
Display scan frequency (horizontal)
30 - 54 kHz
Display diagonal *
38.1 cm (15")
Pixel pitch
0.24
Display Resolution
Display resolution
1024 x 768 pixels
Ports & interfaces
I/O ports
1 x VGA - 15 pin HD D-Sub (HD-15)
Operational Conditions
Storage relative humidity range
30 - 80%
Operating temperature range (T-T)
0 - 40 °C
Certificates
Certification
Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, GOST, DDC-2B, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO
Weight & Dimensions
Dimensions (WxDxH)
360 x 387 x 362 mm
Weight
11.5 kg
Bandwidth
Monitor max. video input bandwidth
75 MHz
Country Distributor
United Kingdom 1 distributor(s)