This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1901B large format media 15.2 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1901B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1901B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736630870
Category
Large format media include billboard posters and large outdoor screens.
Large Format Media
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 05:41:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Jul 2011
Product end of life date
HP Opaque SCRIM (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1901B large format media 15.2 m :
The short editorial description of HP Q1901B large format media 15.2 m

Opaque Scrim 1372mm x 15.2m (54 in x 50 ft)
More>>>
HP Q1901B large format media 15.2 m:
The official marketing text of HP Q1901B large format media 15.2 m as supplied by the manufacturer

HP Opaque Scrim is a matte, opaque PVC banner with tear-resistant polyester fabric embedded between two white vinyl layers. It is an easy-to-use, high-quality material for banners, decorating and indoor and outdoor signs.

Short summary description HP Q1901B large format media 15.2 m:
This short summary of the HP Q1901B large format media 15.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1901B, 15.2 m, 137.2 cm

Long summary description HP Q1901B large format media 15.2 m:
This is an auto-generated long summary of HP Q1901B large format media 15.2 m based on the first three specs of the first five spec groups.

HP Q1901B. Roll length: 15.2 m, Roll width: 137.2 cm

Features
Roll length
15.2 m
Features
Roll width
137.2 cm