location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PSU 220V AC 80W f Lifebook μετασχηματιστής ισχύος & μετατροπέας

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSU 220V AC 80W f Lifebook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2474-L500 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Μετασχηματιστές Ισχύος & Μετατροπείς Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 13 Apr 2023 13:04:35
The date of the most recent change of the data-sheet in Icecat's system
Περισσότερα>>>
Short summary description Fujitsu PSU 220V AC 80W f Lifebook μετασχηματιστής ισχύος & μετατροπέας:
This short summary of the Fujitsu PSU 220V AC 80W f Lifebook μετασχηματιστής ισχύος & μετατροπέας data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PSU 220V AC 80W f Lifebook, 19 V, 80 W

Long summary description Fujitsu PSU 220V AC 80W f Lifebook μετασχηματιστής ισχύος & μετατροπέας:
This is an auto-generated long summary of Fujitsu PSU 220V AC 80W f Lifebook μετασχηματιστής ισχύος & μετατροπέας based on the first three specs of the first five spec groups.

Fujitsu PSU 220V AC 80W f Lifebook. Τάση λειτουργίας: 19 V. Χωρητικότητα: 80 W

Χαρακτηριστικά
Τάση λειτουργίας *
19 V
Διαχείρηση ενέργειας
Χωρητικότητα
80 W
Χώρα Distributor
United Kingdom 1 distributor(s)