location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Action Gamepad 9Btn USB W32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963292-0914 show
Show alternative article codes used in the online market place
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:09:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year guarantee
Long product name Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC :
The long product name of Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Dual Action™ Gamepad, Dual Analog Sticks, Mac& PC, USB
More>>>
Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC:
The official description of Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® Dual Action™ Pad... it's the ultimate precision instrument, whether you're going for the tackle, the finish line, deep infiltration or a gold medal. The comfortable grip keeps you at the top of your game for hours of play, and the familiar design and layout of the action buttons and triggers will have you dominating in no time.

Short summary description Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC:
This short summary of the Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Dual Action Gamepad 9Btn USB W32, MAC, PC, Gaming software CD-ROM Logitech Profiler software for PC, Windows 98, 2000, Me, or XP Mac OS 9 or higher

Long summary description Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC:
This is an auto-generated long summary of Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC based on the first three specs of the first five spec groups.

Logitech Dual Action Gamepad 9Btn USB W32. Gaming platforms supported: MAC, PC. Bundled software: Gaming software CD-ROM Logitech Profiler software for PC. Compatible operating systems: Windows 98, 2000, Me, or XP Mac OS 9 or higher

Input device
Gaming platforms supported *
MAC, PC
Technical details
I/O ports
USB
Packaging content
Bundled software
Gaming software CD-ROM Logitech Profiler software for PC
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 98, 2000, Me, or XP Mac OS 9 or higher
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:49
Uk has collected 4 expert reviews for Logitech Dual Action Gamepad 9Btn USB W32 MAC, PC and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
ld2.ciol.com
Updated:
2011-10-03 23:23:49
Logitech makes a lot of gaming peripherals like speakers, gaming mice and keyboards. This one is for PC gamers who want to ditch the standard keyboard-mouse configuration. This gamepad may strike you as being very similar to the Sony PlayStation...
Good Works with PS3, Mac & PC...
Bad Wired only, no rumble control...
90%
Digitaltrends.com
Updated:
2011-10-03 23:23:49
there is absolutely no reason why you should purchase this product...
40%
ign.com
Updated:
2011-10-03 23:23:49
Looking for a cost-effective PC controller? Logitech has you covered.
0%
Country Distributor
United Kingdom 1 distributor(s)