This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-620 70.1 W 6.1 channels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-620
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970091-0914
Category
Collection of speakers in a home audio system.
Speaker Sets
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:09:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year manufacturer's guarantee
Long product name Logitech X-620 70.1 W 6.1 channels :
The short editorial description of Logitech X-620 70.1 W 6.1 channels

Logitech® X-620: 6.1 Configuration, 71.2 Watts
More>>>
Logitech X-620 70.1 W 6.1 channels:
The official marketing text of Logitech X-620 70.1 W 6.1 channels as supplied by the manufacturer

Increase your gaming intensity by upgrading to the 6.1 surround sound of Logitech's X-620 speaker system. It features six satellite speakers, including a centre rear channel, plus a powerful pressure driver subwoofer. Are you looking for booming bass? Crisp highs and mid-range? The X-620 delivers. Its patented subwoofer design provides twice the bass of conventional designs for smooth, powerful lows, and the satellite speakers provide rich mid-range and crisp high-end tones. Even if you don't have a 6.1 sound card, you can still enjoy the benefits of all seven speakers by using the source selector switch.

Got a Sony® PlayStation®2, Microsoft® Xbox®, or Nintendo® GameCube™? Just plug in the X-620 using the convenient video game console adapter and immerse yourself in the explosions, music and dialogue of your favourite games.

Short summary description Logitech X-620 70.1 W 6.1 channels:
This short summary of the Logitech X-620 70.1 W 6.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-620, 6.1 channels, 70.1 W, 75 dB, 24.3 W, 102 x 108 x 127 mm, Wired

Long summary description Logitech X-620 70.1 W 6.1 channels:
This is an auto-generated long summary of Logitech X-620 70.1 W 6.1 channels based on the first three specs of the first five spec groups.

Logitech X-620. Audio output channels: 6.1 channels, RMS rated power: 70.1 W. Signal-to-Noise Ratio (SNR): 75 dB. Subwoofer RMS power: 24.3 W. Dimensions (WxDxH): 102 x 108 x 127 mm. Connectivity technology: Wired

Performance
RMS rated power *
70.1 W
Audio output channels *
6.1 channels
Amplifier
Amplifier output power
Yes
Signal-to-Noise Ratio (SNR)
75 dB
Subwoofer
Subwoofer RMS power
24.3 W
Weight & dimensions
Dimensions (WxDxH)
102 x 108 x 127 mm
Technical details
Frequency range
35 - 20 Hz
I/O ports
Headphone jack
Speakers
Surround: 6 satellites & 1 subwoofer
Ports & interfaces
Connectivity technology *
Wired