location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk sisemine kõvaketas 36,7 GB 10000 RPM 8 MB 3.5" SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU036J4?20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Sisemised kõvakettad Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk sisemine kõvaketas 36,7 GB 10000 RPM 8 MB 3.5" SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 36,7 GB 3.5" 10000 RPM SCSI
  • - Mäluseadme puhvri suurus: 8 MB
  • - 700 g
More>>>
Short summary description Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk sisemine kõvaketas 36,7 GB 10000 RPM 8 MB 3.5" SCSI:
This short summary of the Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk sisemine kõvaketas 36,7 GB 10000 RPM 8 MB 3.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk, 36,7 GB, 10000 RPM, 8 MB, 3.5", SCSI

Long summary description Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk sisemine kõvaketas 36,7 GB 10000 RPM 8 MB 3.5" SCSI:
This is an auto-generated long summary of Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk sisemine kõvaketas 36,7 GB 10000 RPM 8 MB 3.5" SCSI based on the first three specs of the first five spec groups.

Seagate HD Atlas 10K III U320 36GB 80Pin 10.000rpm 5 Year Warranty 20pk bulk. Kõvakettamaht: 36,7 GB, Kõvaketta kiirus: 10000 RPM, Mäluseadme puhvri suurus: 8 MB, Kõvaketta suurus: 3.5", Liides: SCSI

Funktsioonid
Kõvakettamaht *
36,7 GB
Kõvaketta kiirus *
10000 RPM
Mäluseadme puhvri suurus *
8 MB
Kõvaketta suurus *
3.5"
Liides *
SCSI
Kõvaketta peade arv
4
Track-to-Track otsinguaeg
0,3 ms
Keskmine otsimisaeg
4,5 ms
Keskmine latentsusaeg
3 ms
Võimsus
Talitluspinge
5 / 12 V
Töötingimused
Kasutamistemperatuur (T-T)
5 - 55 °C
Kaal ja mõõtmed
Kaal
700 g
Muud funktsioonid
Püsiv andmeedastuskiirus
33 MB/s
Toitenõuded
+5VDC (+-5%), +12 VDC (+-5%)
I/O-pordid
80-pin SCA-2
Mõõdud (l x s x k)
102 x 147 x 26 mm
Sisemine
Yes