This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE600I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE600I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304197898
Category
Component designed to automatically maintain a constant voltage level . A voltage regulator may be a simple "feed-forward" design or may include negative feedback control loops. It may use an electromechanical mechanism, or electronic components. Depending on the design, it may be used to regulate one or more AC or DC voltages.
Voltage Regulators
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2021 18:51:02
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years repair or replace
Long product name APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey :
The short editorial description of APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey

600VA, 230V, 50/60 Hz, 300 J, 116 x 214 x 141 mm, 3.1 kg
More>>>
APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey:
The official marketing text of APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey as supplied by the manufacturer

Line-R 600VA Automatic Voltage Regulator

Automatic voltage regulation for protection against brownouts and overvoltages.

- Automatic Voltage Regulation (AVR)
Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.

- Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse.

- Lightning and Surge Protection
To prevent damage to your equipment from electric power surges and spikes.

Short summary description APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey:
This short summary of the APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

APC LE600I, 230 V, 50/60 Hz, 220-240 V, 47/63 Hz, 600 VA, 600 W

Long summary description APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey:
This is an auto-generated long summary of APC LE600I voltage regulator 4 AC outlet(s) 230 V Beige, Grey based on the first three specs of the first five spec groups.

APC LE600I. Nominal input voltage: 230 V, Input frequency: 50/60 Hz. Output voltage: 220-240 V, Output frequency: 47/63 Hz, Output power capacity: 600 VA. AC outlets quantity: 4 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Surge energy rating: 300 J, Efficiency: 92%. Weight: 3.1 kg, Width: 214 mm, Depth: 141 mm

Inputs
Nominal input voltage *
230 V
Input frequency
50/60 Hz
Outputs
Output voltage
220-240 V
Output frequency
47/63 Hz
Output power capacity
600 VA
Output power
600 W
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
AC outlet types *
C13 coupler
Power plug *
C14 coupler
Power
Surge protection
Yes
Surge energy rating
300 J
Efficiency
92%
Technical details
Product colour *
Beige, Grey
Rack mounting *
No
Power protection features
Over voltage, Overload, Short circuit, Under voltage
Sustainability certificates
RoHS
Display
Built-in display *
No
Weight & dimensions
Width
214 mm
Depth
141 mm
Height
116 mm
Weight *
3.1 kg
Certificates
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 12000 m
Indication
LED indicators
Yes
Packaging data
Package dimensions (WxDxH)
273 x 207 x 175 mm
Package weight
3.4 kg
Packaging content
Manual
Yes
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Australia 3 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)