location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO RS224 DT P4-2.6G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCV-RS224
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:19:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC :
  • - PC
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.5 GB
  • - 120 GB
Long product name Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC :
The short editorial description of Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC

VAIO RS224 DT P4-2.6G 120GB 256MB DVD+ -RW WXPH UK (P4)
More>>>
Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC:
The official marketing text of Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC as supplied by the manufacturer

For consumers who want to combine computing power and multimedia enjoyment without over-stepping their budget, the highly functional mid-range VAIO Desktop RS200 Series fits the bill perfectly.

Short summary description Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC:
This short summary of the Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO RS224 DT P4-2.6G, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, 120 GB

Long summary description Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC:
This is an auto-generated long summary of Sony VAIO RS224 DT P4-2.6G Intel® Pentium® 4 0.5 GB 120 GB PC based on the first three specs of the first five spec groups.

Sony VAIO RS224 DT P4-2.6G. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 120 GB. Product type: PC. Weight: 19 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
120 GB
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.128 GB
Optical drive
DVD read speed
16x
DVD write speed
4x
Network
Modem speed
56 Kbit/s
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Dvgate, Network SmartCapture, PictureGear Studio, Sonic Stage, Vaio Media, Adobe Photoshop Elements, Adobe Premiere, Callserve, Norton AntiVirus, Power DVD, Quicktime, RealOne Player, RecordNow, Adobe Acrobat Reader
Weight & dimensions
Width *
184 mm
Depth *
377 mm
Height *
398 mm
Weight *
19 kg
Other features
Display
No
DVD rewrite speed
2x
Networking features
Ethernet/Fast Ethernet
Interface
USB, parallel, RJ-45, RJ-11, IEEE 1394, PS/2