Upgrade Norton Internet Security 2003 v6>2004 v7 NL CD for Windows 98 2000 ME XP
WinFax Pro lets small businesses look more professional by sending crisp laser-quality faxes. WinFax PRO makes faxing from your computer easy. It even saves you money! WinFax PRO 10.0 includes new features to help professionals improve productivity and enhance their business image. With WinFax PRO 10.0, users can send a fax to an e-mail address in a self-viewing format and forward a received fax as a self-viewing e-mail attachment. Rather than experience incompatibility issues common with other solutions, recipients of these emails are able to open and view the self-viewing attachments with or without WinFax PRO software installed on their computers. Also, a new feature automatically sends faxes with photo quality images enabling users to place their signature on the cover or body pages of outgoing faxes. In contrast to the limited flexibility offered by stand-alone fax machines and current online fax services, WinFax PRO 10.0 integrates with today's most popular business applications, enabling small businesses to maximize their computing investment. To ensure that all integration components function on first launch, a new auto configure feature performs an automatic check for all applications that integrate with WinFax PRO 10.0. In addition to continued support of ACT! 4.0/2000 and Outlook 98/2000, WinFax PRO 10.0 integrates with Outlook Express 98/2000 and Goldmine 4.0 and up. WinFax PRO 10.0 provides a link to the Outlook Express contact list within WinFax PRO's send screen for use as a source of fax numbers. Goldmine customers can use their contacts as a phonebook within WinFax PRO 10.0 via a link to the GoldMine contact list within the WinFax PRO send screen .
Norton Upgrade Internet Security 2003 v6>2004 v7 NL CD for Windows 98, Antivirus security, PC, CD, 57 MB, Intel Pentium 166 MHz, Microsoft Windows 95/98, Microsoft Windows NT 4.0 or later, Microsoft Windows 2000
Norton Upgrade Internet Security 2003 v6>2004 v7 NL CD for Windows 98. Minimum storage drive space: 57 MB