This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital HDD Protege 120GB UIDE100 5400rpm EIDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD Protege 120GB UIDE100 5400rpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD1200AB
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital HDD Protege 120GB UIDE100 5400rpm EIDE/ATA :
The short editorial description of Western Digital HDD Protege 120GB UIDE100 5400rpm EIDE/ATA

HDD Protege 120GB UIDE100 5400rpm 2MB Buffer
More>>>
Short summary description Western Digital HDD Protege 120GB UIDE100 5400rpm EIDE/ATA:
This short summary of the Western Digital HDD Protege 120GB UIDE100 5400rpm EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital HDD Protege 120GB UIDE100 5400rpm, 120 GB, 5400 RPM

Long summary description Western Digital HDD Protege 120GB UIDE100 5400rpm EIDE/ATA:
This is an auto-generated long summary of Western Digital HDD Protege 120GB UIDE100 5400rpm EIDE/ATA based on the first three specs of the first five spec groups.

Western Digital HDD Protege 120GB UIDE100 5400rpm. HDD capacity: 120 GB, HDD speed: 5400 RPM