This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Accessories power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P9153
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Icecat Product ID :
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:36:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Accessories power adapter/inverter :
The short editorial description of IBM Accessories power adapter/inverter

TP 120W AC Adapter w/UK
More>>>
Short summary description IBM Accessories power adapter/inverter:
This short summary of the IBM Accessories power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Accessories, 170 mm, 4 mm, 38 mm, 660 g

Long summary description IBM Accessories power adapter/inverter:
This is an auto-generated long summary of IBM Accessories power adapter/inverter based on the first three specs of the first five spec groups.

IBM Accessories. Width: 170 mm, Depth: 4 mm, Height: 38 mm