location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES-105A 5-port Desktop Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-010-083003B
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 100Base-TX, 10Base-T
  • - MAC address table: 1000 entries Switching capacity: 1 Gbit/s
Long product name Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged :
The long product name of Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ES-105A 5-port Desktop Ethernet Switch
More>>>
Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged:
The official description of Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VIP Ports for Priority Application Performance
With advanced switching technology, ZyXEL specifically designs a series of Desktop Ethernet Switches with designated priority “VIP?ports reserved for media-rich applications. The ES-105A reserves two ports for intensive network demands like Internet surfing, on-line gaming and media-rich applications.

Better Performance and Efficiency
The ZyXEL Desktop Ethernet Switch, with 5-port, is designed to boost your home network with better performance and efficiency. With the N-way auto-negotiation function, the ES-105A connects the network counterparts with highest possible network speed and activates duplex mode automatically. Besides, the store-and-forward service brings low latency and error-free packet delivering. The plug-and-play and multiple network protocol compatibility of the ES-105Amake the installation and management easier and faster than ever.

Stylish and Compact Design
With the new ZyXEL-exclusive stylish and compact exterior design, the ES-105A fits into your home ambiance for a trouble-free, inspiring networking environment signifying ZyXEL’s first design priority.

Short summary description Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged:
This short summary of the Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ES-105A 5-port Desktop Ethernet Switch, Unmanaged, Full duplex

Long summary description Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged:
This is an auto-generated long summary of Zyxel ES-105A 5-port Desktop Ethernet Switch Unmanaged based on the first three specs of the first five spec groups.

Zyxel ES-105A 5-port Desktop Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Networking standards *
IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
1 Gbit/s
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.5 MB
Design
LED indicators
Power
Certification
FCC Class B, CE, C-Tick
Power
Power consumption (typical)
2.15 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
248 g
Other features
Dimensions (WxDxH)
121 x 75 x 26 mm
I/O ports
5x 10/100 Ethernet 1x Power
Packet transfer speed
148.800 pps
Technical features
MDI-II/MDI-X
Networking features
Ethernet, Fast Ethernet
Country Distributor
United Kingdom 1 distributor(s)