location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 6024H-32R, Beige Intel® E7520 Rack (2U) بژ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 6024H-32R, Beige
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-6024H-32R show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
سرور بیربون Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 09:58:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro SuperServer 6024H-32R, Beige Intel® E7520 Rack (2U) بژ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Intel® E7520
  • - تعداد شیارهای DIMM: 8
  • - حداکثر حافظه داخلی: 16 GB
  • - تعداد درایوهای مورد پشتیبانی: 2
  • - اتصال LAN اترنت تعداد پورت های اترنت LAN RJ-45: 2
  • - Phoenix 64 Mbit
  • - 500 W
  • - بژ
More>>>
Short summary description Supermicro SuperServer 6024H-32R, Beige Intel® E7520 Rack (2U) بژ:
This short summary of the Supermicro SuperServer 6024H-32R, Beige Intel® E7520 Rack (2U) بژ data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 6024H-32R, Beige, Intel® E7520, 3,8 GHz, 16 GB, 0, 1, 5, 10, JBOD, 8 MB, Gigabit Ethernet

Long summary description Supermicro SuperServer 6024H-32R, Beige Intel® E7520 Rack (2U) بژ:
This is an auto-generated long summary of Supermicro SuperServer 6024H-32R, Beige Intel® E7520 Rack (2U) بژ based on the first three specs of the first five spec groups.

Supermicro SuperServer 6024H-32R, Beige. چیپ ست مادربرد: Intel® E7520, Supported processor frequency (max): 3,8 GHz. حداکثر حافظه داخلی: 16 GB. سطوح RAID: 0, 1, 5, 10, JBOD. حداکثر حافظه گرافیکی آداپتور: 8 MB. نوع رابط اترنت: Gigabit Ethernet, کنترل کننده LAN: Intel® 82541PI