location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Media Center TV m7670.nl PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJ088AA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon 4600+ 2.4 GHz
  • - 1 GB DDR2-SDRAM
  • - 320 GB DVD±RW
  • - NVIDIA® GeForce® 7500 LE
  • - Windows XP Media Center Edition 2005
Long product name HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower :
The long product name of HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Media Center TV m7670.nl, AMD Athlon 64 X2 4600+ 2.4GHz, 320GB, 1GB, DVD-RW, Windows XP Media Center Edition 2005
More>>>
HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower:
The official description of HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Media Center PC is a complete home entertainment and powerful PC solution that delivers outstanding entertainment capabilities, top-performance home computing and impressive ease of use in a new design that blends effortlessly into your home.

Short summary description HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower:
This short summary of the HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Media Center TV m7670.nl PC, 2.4 GHz, AMD Athlon, 1 GB, 320 GB, DVD±RW, Windows XP Media Center Edition 2005

Long summary description HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower:
This is an auto-generated long summary of HP Pavilion Media Center TV m7670.nl PC AMD Athlon 4600+ 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower based on the first three specs of the first five spec groups.

HP Pavilion Media Center TV m7670.nl PC. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: 4600+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Tower. Product type: PC. Weight: 13.8 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
4600+
Processor frequency *
2.4 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 7500 LE
Maximum graphics card memory
0.5 GB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
Tower
Design
Country of origin
China
Performance
Motherboard chipset
NVIDIA GeForce 6150LE
Audio system
Hi-definition audio (7.1)
Product type *
PC
Software
Operating system installed *
Windows XP Media Center Edition 2005
Bundled software
Microsoft Word 2002, Microsoft Works 8.0, Microsoft AutoRoute 2006, Microsoft Encarta encyclopedie standaard 2006, Microsoft Digital Image 2006, Microsoft Internet Explorer 6.0; Microsoft Outlook Express; Adobe Reader 7.0, Sonic DigitalMedia Plus: Sonic RecordNow, Sonic MyDVD, Sonic Easy Archive, Sonic Express Labeler; Microsoft MovieMaker; Microsoft Windows Media Player; RealPlayer; HP Photosmart Premier
Weight & dimensions
Width *
192 mm
Depth *
420 mm
Height *
385 mm
Weight *
13.8 kg
Package weight
20 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
Remote control included
Yes
Networking features
Ethernet/Fast Ethernet
Wireless technology
IEEE 802.11b/g