Bullet Points ASUS EeeTop PC ET2010AG-B006E AMD Athlon II X2 250u 50,8 cm (20") 1600 x 900 piksel 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Hitam
- - AMD Athlon II X2 250u 1,6 GHz
- - 50,8 cm (20") HD+ 1600 x 900
- - 2 GB DDR3-SDRAM
- - 500 GB DVD Super Multi Pembaca kartu terintegrasi
- - AMD Radeon HD 5470
- - Ethernet LAN 10,100,1000 Mbit/d
- - Windows 7 Home Premium
More>>>
Short summary description ASUS EeeTop PC ET2010AG-B006E AMD Athlon II X2 250u 50,8 cm (20") 1600 x 900 piksel 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Hitam:
This short summary of the ASUS EeeTop PC ET2010AG-B006E AMD Athlon II X2 250u 50,8 cm (20") 1600 x 900 piksel 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Hitam data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS EeeTop PC ET2010AG-B006E, 50,8 cm (20"), HD+, AMD Athlon II X2, 2 GB, 500 GB, Windows 7 Home Premium
Long summary description ASUS EeeTop PC ET2010AG-B006E AMD Athlon II X2 250u 50,8 cm (20") 1600 x 900 piksel 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Hitam:
This is an auto-generated long summary of ASUS EeeTop PC ET2010AG-B006E AMD Athlon II X2 250u 50,8 cm (20") 1600 x 900 piksel 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Hitam based on the first three specs of the first five spec groups.
ASUS EeeTop PC ET2010AG-B006E. Diagonal layar: 50,8 cm (20"), Tipe HD: HD+, Resolusi layar: 1600 x 900 piksel. Keluarga prosesor: AMD Athlon II X2, Frekuensi prosesor: 1,6 GHz. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB. Model adaptor grafis diskrit: AMD Radeon HD 5470. Kamera internal. Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam