location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5741G Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5741G
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PTD02.227
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Acer: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 15111
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5741G Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Melns
  • - Intel® Core™ i3 i3-350M 2,26 GHz
  • - 39,6 cm (15.6") 1366 x 768 pikseļi LED fona apgaismojums 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD-RW
  • - NVIDIA® GeForce® GT 320 Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 4 h 48,8 W
  • - Windows 7 Home Premium
Vairāk>>>
Short summary description Acer Aspire 5741G Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Melns:
This short summary of the Acer Aspire 5741G Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5741G, Intel® Core™ i3, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pikseļi, 4 GB, 500 GB

Long summary description Acer Aspire 5741G Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Melns:
This is an auto-generated long summary of Acer Aspire 5741G Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Melns based on the first three specs of the first five spec groups.

Acer Aspire 5741G. Procesora tips: Intel® Core™ i3, Procesora modelis: i3-350M, Procesora frekvence: 2,26 GHz. Displeja diagonāle: 39,6 cm (15.6"), Ekrāna izšķirtspēja: 1366 x 768 pikseļi. Iekšējā atmiņa: 4 GB, Iekšējās atmiņas tips: DDR3-SDRAM. Kopējā glabāšanas ietilpība: 500 GB, Optiskās diskierīces tips: DVD-RW. Integrēts grafikas adaptera modelis: Intel® HD Graphics, Diskrētais grafikas adaptera modelis: NVIDIA® GeForce® GT 320. Nodrošināta operētājsistēma: Windows 7 Home Premium. Produkta krāsa: Melns. Svars: 2,6 kg

Dizains
Produkta krāsa *
Melns
Displejs
Displeja diagonāle *
39,6 cm (15.6")
Ekrāna izšķirtspēja *
1366 x 768 pikseļi
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Ekrāna spilgtums
220 cd/m²
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i3
Procesora paaudze
3rd gen Intel® Core™ i3
Procesora modelis *
i3-350M
Multikodola tips
2
Procesora stieples
4
Procesora frekvence *
2,26 GHz
Kopnes datu pārraides ātrums
2,5 Gigatransferi sekundē (GT/s)
Procesora kešatmiņa
3 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Procesora ligzda
BGA 1288
Procesors litogrāfija
32 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Core i3-300 Mobile Series
Procesora kodētais nosaukums
Arrandale
Kopnes tips
DMI
FSB paritāte
No
Soļu izpildījums
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
PCI Ekspress joslu maksimālais skaits
16
PCI Express slotu versija
2.0
PCI Express konfigurācijas
1x16
Processing Die tranzistoru skaits
382 M
Processing Die izmērs
81 kvadrātmilimetrs
Kopnes/Kodola attiecība
17
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
4 GB
Iekšējās atmiņas tips
DDR3-SDRAM
Atmiņas taktātrums
1066 MHz
Atmiņas sloti
2x SO-DIMM
Maksimālā iekšējā atmiņa *
8 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
500 GB
Instalēti cietie diski
1
Cietā diska interfeiss
SATA
Optiskās diskierīces tips *
DVD-RW
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
Zibdisks (MS), MMC, MS PRO, SD, xD
Grafika
Diskrētais grafikas adaptera modelis *
NVIDIA® GeForce® GT 320
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
Yes
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics
Iebūvētā grafikas adaptera bāzes frekvence
500 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
667 MHz
Audio
Audio sistēma
HD
Iebūvēto skaļruņu skaits
2
Tīklošana
Wi-Fi
Yes
Tīklošanas īpatnības
Gigabit Ethernet
Bluetooth
Yes
Bluetooth versija
2.1+EDR
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
DVI pieslēgvieta
No
VGA (D-Sub) pieslēgvietu skaits
1
Austiņu izejas
1
S/PDIF out pieslēgvieta
No
Mikrofons, līnijas izeja
Yes
Dokošanas savienotājs
No
Uzlādes pieslēgvietas veids
DC-ligzda
ExpressCard kartes sprauga
No
CardBus PCMCIA slota tips
No
SmartCard sprauga
No
TV izeja
No
Darbības rādītāji
Mātes plates chipset
Intel® HM55 Express
Tastatūra
Rādītājierīce
Skārienpaliknis
Programmatūra
Nodrošināta operētājsistēma *
Windows 7 Home Premium
Procesors īpašas iezīmes
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
rPGA 37.5x 37.5, BGA 34x28
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2
Procesora kods
SLBPL
Fiziskās adreses paplašinājums (PAE)
36 bit
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Grafikas un IMC litogrāfija
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
Yes
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Procesors ARK ID
43529
Procesors, kurā nav izmantoti konflikta materiāli
No
Baterija
Baterijas šūnu skaits
6
Baterijas performance
4400 mAh
Baterijas mūžā ilgums
4 h
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
48,8 W
Drošība
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
381 mm
Dziļums
253 mm
Augstums (priekšas)
2,5 cm
Augstums (aizmugures)
3,4 cm
Svars *
2,6 kg
Papildus informācija
AC adaperis komplektā
Yes
Infrasarkanā datu pieslēgvieta
No
Grafikas adaptera ģimene
NVIDIA
Tips
PC (dators)
Ekrāns
LCD
Barošanas avota tips
AC
Atbilstības inustriālie standarti
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV in pieslēgvieta
No
Ieslēgšanās pie signāla no LAN
Yes
Cietais diskdzinis, lietotāja parole
Yes
Iekšējais modēms
No
Integrēts TV tūneris
No